Legrand Commercial Grade Short Strap Single Receptacle 5358W

Description
Commercial Grade Short Strap Single Receptacle Side Wire 20amp 125volt White FEATURES Corrosion-resistant, plated steel strap locked in to face and back body to resist pulling away from face/body assembly. One-piece brass, triple-wipe power contacts for lasting retention. Easily accessed break-off, line-contact connecting tab for fast, easy split-circuit wiring. Impact-resistant nylon face and thermoplastic back body. #14 - #10 AWG solid side wire only. Terminal compartments isolated from each other for positive conductor containment. Tri-drive terminal and mounting screws.
Description
Commercial Grade Short Strap Single Receptacle Side Wire 20amp 125volt White FEATURES Corrosion-resistant, plated steel strap locked in to face and back body to resist pulling away from face/body assembly. One-piece brass, triple-wipe power contacts for lasting retention. Easily accessed break-off, line-contact connecting tab for fast, easy split-circuit wiring. Impact-resistant nylon face and thermoplastic back body. #14 - #10 AWG solid side wire only. Terminal compartments isolated from each other for positive conductor containment. Tri-drive terminal and mounting screws.

Suppliers

Company
Product
Description
Supplier Links
Commercial Grade Short Strap Single Receptacle - 5358W - Legrand
West Hartford, CT, USA
Commercial Grade Short Strap Single Receptacle
5358W
Commercial Grade Short Strap Single Receptacle 5358W
Commercial Grade Short Strap Single Receptacle Side Wire 20amp 125volt White FEATURES Corrosion-resistant, plated steel strap locked in to face and back body to resist pulling away from face/body assembly. One-piece brass, triple-wipe power contacts for lasting retention. Easily accessed break-off, line-contact connecting tab for fast, easy split-circuit wiring. Impact-resistant nylon face and thermoplastic back body. #14 - #10 AWG solid side wire only. Terminal compartments isolated from each other for positive conductor containment. Tri-drive terminal and mounting screws.

Commercial Grade Short Strap Single Receptacle Side Wire 20amp 125volt White

FEATURES

  • Corrosion-resistant, plated steel strap locked in to face and back body to resist pulling away from face/body assembly.
  • One-piece brass, triple-wipe power contacts for lasting retention.
  • Easily accessed break-off, line-contact connecting tab for fast, easy split-circuit wiring.
  • Impact-resistant nylon face and thermoplastic back body.
  • #14 - #10 AWG solid side wire only.
  • Terminal compartments isolated from each other for positive conductor containment.
  • Tri-drive terminal and mounting screws.
Supplier's Site

Technical Specifications

  Legrand
Product Category Power Connectors
Product Number 5358W
Product Name Commercial Grade Short Strap Single Receptacle
Device Type Receptacle
Configuration Single
Applications Commercial
Mounting Style Wall / Box
Country Selection USA; Canada; Mexico
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof Straight Receptacle - F52S50A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Industrial Power Connectors - 1254394 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300002 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details