Legrand - Pass & Seymour Pin and Sleeve Receptacle 53522

Description
POLARIZED TYPE VALOX MATERIAL 3 WIRE(S) UL, CSA APPROVAL 110/120 V VOLTAGE RATING 63 AMPERE CURRENT RATING 2 POLE(S) IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF SPRING COVER APPLICABLE STANDARD IEC 309-1/309-2 COLOR YELLOW ENCLOSURE IP44 SLEEVE MATERIAL NICKEL PLATED BRASS OPERATING TEMPERATURE -50 TO 80 DEG C
Datasheet
Description
POLARIZED TYPE VALOX MATERIAL 3 WIRE(S) UL, CSA APPROVAL 110/120 V VOLTAGE RATING 63 AMPERE CURRENT RATING 2 POLE(S) IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF SPRING COVER APPLICABLE STANDARD IEC 309-1/309-2 COLOR YELLOW ENCLOSURE IP44 SLEEVE MATERIAL NICKEL PLATED BRASS OPERATING TEMPERATURE -50 TO 80 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - 53522 - Legrand - Pass & Seymour
Syracuse, NY, USA
Pin and Sleeve Receptacle
53522
Pin and Sleeve Receptacle 53522
POLARIZED TYPE VALOX MATERIAL 3 WIRE(S) UL, CSA APPROVAL 110/120 V VOLTAGE RATING 63 AMPERE CURRENT RATING 2 POLE(S) IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF SPRING COVER APPLICABLE STANDARD IEC 309-1/309-2 COLOR YELLOW ENCLOSURE IP44 SLEEVE MATERIAL NICKEL PLATED BRASS OPERATING TEMPERATURE -50 TO 80 DEG C
  • POLARIZED TYPE
  • VALOX MATERIAL
  • 3 WIRE(S)
  • UL, CSA APPROVAL
  • 110/120 V VOLTAGE RATING
  • 63 AMPERE CURRENT RATING
  • 2 POLE(S)
  • IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF
  • SPRING COVER
  • APPLICABLE STANDARD IEC 309-1/309-2
  • COLOR YELLOW
  • ENCLOSURE IP44
  • SLEEVE MATERIAL NICKEL PLATED BRASS
  • OPERATING TEMPERATURE -50 TO 80 DEG C
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 53522
Product Name Pin and Sleeve Receptacle
Device Type Receptacle
Standards / Certifications UL; CSA
Voltage Rating 110 to 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

2.5ø DC Power Jack 1x1 Port - 80205-108HS-2.5-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Two Function Power Entry Module - 83550010 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details
IP44 Splashproof Connector - K41S20A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers