Legrand - Pass & Seymour Pin and Sleeve Receptacle 52903

Description
PLASTIC MATERIAL INDUSTRIAL GRADE 380 TO 415 VAC AT 50/60 HZ VOLTAGE RATING 32 AMPERE CURRENT RATING 3 POLE(S) HYPRA[R] BRAND TEMPERATURE RATING -20 TO 100 DEG C
Datasheet
Description
PLASTIC MATERIAL INDUSTRIAL GRADE 380 TO 415 VAC AT 50/60 HZ VOLTAGE RATING 32 AMPERE CURRENT RATING 3 POLE(S) HYPRA[R] BRAND TEMPERATURE RATING -20 TO 100 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - 52903 - Legrand - Pass & Seymour
Syracuse, NY, USA
Pin and Sleeve Receptacle
52903
Pin and Sleeve Receptacle 52903
PLASTIC MATERIAL INDUSTRIAL GRADE 380 TO 415 VAC AT 50/60 HZ VOLTAGE RATING 32 AMPERE CURRENT RATING 3 POLE(S) HYPRA[R] BRAND TEMPERATURE RATING -20 TO 100 DEG C
  • PLASTIC MATERIAL
  • INDUSTRIAL GRADE
  • 380 TO 415 VAC AT 50/60 HZ VOLTAGE RATING
  • 32 AMPERE CURRENT RATING
  • 3 POLE(S)
  • HYPRA[R] BRAND
  • TEMPERATURE RATING -20 TO 100 DEG C
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 52903
Product Name Pin and Sleeve Receptacle
Power Type AC Power Connector
Device Type Receptacle
Applications Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IP67 Watertight Box Receptacle - D32S75A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
2.0/2.5ø DC Power Jack 1x1 Port - 82800124M-XXPB0AC04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Flush Mount Range Outlet, 50 Amp 125V/250V 10-50R - 2104S - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details