Legrand - Pass & Seymour Combination Duplex Receptacle 5290

Description
BROWN COLOR UL 498, CSA 22.2, FSUL WC596 APPROVAL SIDE WIRING 125 VAC 15 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE, 5-15R DEVICE 1 250 VAC 15 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE, 6-15R DEVICE 2 APPLICABLE STANDARD NEMA WD-1/WD-6 MATERIAL PVC (BACK BODY), NYLON (FACE) OPERATING TEMPERATURE -40 TO 60 DEG C APPLICATION HARD USE SPECIFICATION GRADE
Datasheet
Description
BROWN COLOR UL 498, CSA 22.2, FSUL WC596 APPROVAL SIDE WIRING 125 VAC 15 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE, 5-15R DEVICE 1 250 VAC 15 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE, 6-15R DEVICE 2 APPLICABLE STANDARD NEMA WD-1/WD-6 MATERIAL PVC (BACK BODY), NYLON (FACE) OPERATING TEMPERATURE -40 TO 60 DEG C APPLICATION HARD USE SPECIFICATION GRADE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Duplex Receptacle - 5290 - Legrand - Pass & Seymour
Syracuse, NY, USA
Combination Duplex Receptacle
5290
Combination Duplex Receptacle 5290
BROWN COLOR UL 498, CSA 22.2, FSUL WC596 APPROVAL SIDE WIRING 125 VAC 15 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE, 5-15R DEVICE 1 250 VAC 15 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE, 6-15R DEVICE 2 APPLICABLE STANDARD NEMA WD-1/WD-6 MATERIAL PVC (BACK BODY), NYLON (FACE) OPERATING TEMPERATURE -40 TO 60 DEG C APPLICATION HARD USE SPECIFICATION GRADE
  • BROWN COLOR
  • UL 498, CSA 22.2, FSUL WC596 APPROVAL
  • SIDE WIRING
  • 125 VAC 15 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE, 5-15R DEVICE 1
  • 250 VAC 15 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE, 6-15R DEVICE 2
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • MATERIAL PVC (BACK BODY), NYLON (FACE)
  • OPERATING TEMPERATURE -40 TO 60 DEG C
  • APPLICATION HARD USE SPECIFICATION GRADE
Supplier's Site Datasheet
Hard Use Spec Grade Combination Receptacle - 5290 - Legrand
West Hartford, CT, USA
Hard Use Spec Grade Combination Receptacle
5290
Hard Use Spec Grade Combination Receptacle 5290
Hard Use Spec Grade Combination Duplex Receptacle Side Wire 15amp 125/250volt Brown FEATURES Corrosion-resistant, plated and tabbed steel strap locked in to face and back body to resist pulling away from face/body assembly. .032 inch thick, brass, triple-wipe power contacts for lasting retention. Easily accessed break-off, line-contact connecting tab for fast, easy split-circuit wiring. Impact-resistant nylon face. 8 hole internal screw-pressure-plate back wire terminals accept #10 - #14 AWG solid or stranded copper or copper-clad conductors. Terminal compartments isolated from each other for positive conductor containment. Tri-drive terminal and mounting screws. Auto-ground clip assures positive ground.

Hard Use Spec Grade Combination Duplex Receptacle Side Wire 15amp 125/250volt Brown

FEATURES

  • Corrosion-resistant, plated and tabbed steel strap locked in to face and back body to resist pulling away from face/body assembly.
  • .032 inch thick, brass, triple-wipe power contacts for lasting retention.
  • Easily accessed break-off, line-contact connecting tab for fast, easy split-circuit wiring.
  • Impact-resistant nylon face.
  • 8 hole internal screw-pressure-plate back wire terminals accept #10 - #14 AWG solid or stranded copper or copper-clad conductors.
  • Terminal compartments isolated from each other for positive conductor containment.
  • Tri-drive terminal and mounting screws.
  • Auto-ground clip assures positive ground.
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour Legrand
Product Category Power Connectors Power Connectors
Product Number 5290 5290
Product Name Combination Duplex Receptacle Hard Use Spec Grade Combination Receptacle
Device Type Receptacle Receptacle
Standards / Certifications UL; CSA
Wires 3W
Poles 2P
Configuration Duplex
Unlock Full Specs
to access all available technical data

Similar Products

30W PD3.0 Type A+C USB Charger, 15 Amp Duplex Tamper Resistant Receptacle - ERU2230AC1A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Type / Features Tamper Resistant
View Details
Connector Cord Sets - A12A2MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 Fr C Power Mod Front Cover - 25-PMFC-FC - Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details