Legrand Flanged Outlet, Gray 5279SS

Description
Straight Blade 2pole 3wire 15amp 125volt Flanged Outlet FEATURES All thermoplastic construction, provides excellent impact and chemical resistance. Available in Gray or Black. NEMA configuration molded on flange, easy field identification.
Description
Straight Blade 2pole 3wire 15amp 125volt Flanged Outlet FEATURES All thermoplastic construction, provides excellent impact and chemical resistance. Available in Gray or Black. NEMA configuration molded on flange, easy field identification.

Suppliers

Company
Product
Description
Supplier Links
Flanged Outlet, Gray - 5279SS - Legrand
West Hartford, CT, USA
Flanged Outlet, Gray
5279SS
Flanged Outlet, Gray 5279SS
Straight Blade 2pole 3wire 15amp 125volt Flanged Outlet FEATURES All thermoplastic construction, provides excellent impact and chemical resistance. Available in Gray or Black. NEMA configuration molded on flange, easy field identification.

Straight Blade 2pole 3wire 15amp 125volt Flanged Outlet

FEATURES

  • All thermoplastic construction, provides excellent impact and chemical resistance.
  • Available in Gray or Black.
  • NEMA configuration molded on flange, easy field identification.
Supplier's Site
Outlet/Handy Box - 11973599 - Radwell International
Willingboro, NJ, United States
Outlet/Handy Box
11973599
Outlet/Handy Box 11973599
FLANGED OUTLET, STRAIGHT BLADE, SCREW TERMINAL, 15 AMP, 125V. FREE 2 YEAR RADWELL WARRANTY

FLANGED OUTLET, STRAIGHT BLADE, SCREW TERMINAL, 15 AMP, 125V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Legrand Radwell International
Product Category Power Connectors Power Connectors
Product Number 5279SS 11973599
Product Name Flanged Outlet, Gray Outlet/Handy Box
Device Type Receptacle Receptacle
Configuration Single
Applications Residential
Mounting Style Flange
Country Selection USA; Canada; Mexico
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-6765-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details
IP44 Splashproof Box Inlet - G52S70A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - Q490-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details
2 suppliers