Legrand - Pass & Seymour Straight Blade Flanged Receptacle Outlet 5279-SSBK

Description
BLACK COLOR 5-15R CONFIGURATION 3 WIRE(S) UL 498, UL FS WC596 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) OVERALL DIMENSION 2.562 INCH DIA X 1.374 INCH D ENCLOSURE IP20 APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
BLACK COLOR 5-15R CONFIGURATION 3 WIRE(S) UL 498, UL FS WC596 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) OVERALL DIMENSION 2.562 INCH DIA X 1.374 INCH D ENCLOSURE IP20 APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Flanged Receptacle Outlet - 5279-SSBK - Legrand - Pass & Seymour
Syracuse, NY, USA
Straight Blade Flanged Receptacle Outlet
5279-SSBK
Straight Blade Flanged Receptacle Outlet 5279-SSBK
BLACK COLOR 5-15R CONFIGURATION 3 WIRE(S) UL 498, UL FS WC596 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) OVERALL DIMENSION 2.562 INCH DIA X 1.374 INCH D ENCLOSURE IP20 APPLICABLE STANDARD NEMA WD-1/WD-6
  • BLACK COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • UL 498, UL FS WC596 APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • OVERALL DIMENSION 2.562 INCH DIA X 1.374 INCH D
  • ENCLOSURE IP20
  • APPLICABLE STANDARD NEMA WD-1/WD-6
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 5279-SSBK
Product Name Straight Blade Flanged Receptacle Outlet
Device Type Receptacle
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Five Function Single Fuse Hospital Grade Module - 83511440 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Applications Hospital
View Details
0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Rectangular Power Connectors - 1-172159-5 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
IP67 Watertight 15° Angled Receptacle - F52S78A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers