Legrand - Pass & Seymour Straight Blade Flanged Male Base Inlet 5278-SSBK

Description
THERMOPLASTIC MATERIAL BLACK COLOR 5-15P CONFIGURATION 3 WIRE(S) UL 498, UL FS WC596 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) OVERALL DIMENSION 2.562 INCH DIA X 1.655 INCH D ENCLOSURE IP20 APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
THERMOPLASTIC MATERIAL BLACK COLOR 5-15P CONFIGURATION 3 WIRE(S) UL 498, UL FS WC596 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) OVERALL DIMENSION 2.562 INCH DIA X 1.655 INCH D ENCLOSURE IP20 APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Flanged Male Base Inlet - 5278-SSBK - Legrand - Pass & Seymour
Syracuse, NY, USA
Straight Blade Flanged Male Base Inlet
5278-SSBK
Straight Blade Flanged Male Base Inlet 5278-SSBK
THERMOPLASTIC MATERIAL BLACK COLOR 5-15P CONFIGURATION 3 WIRE(S) UL 498, UL FS WC596 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) OVERALL DIMENSION 2.562 INCH DIA X 1.655 INCH D ENCLOSURE IP20 APPLICABLE STANDARD NEMA WD-1/WD-6
  • THERMOPLASTIC MATERIAL
  • BLACK COLOR
  • 5-15P CONFIGURATION
  • 3 WIRE(S)
  • UL 498, UL FS WC596 APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • OVERALL DIMENSION 2.562 INCH DIA X 1.655 INCH D
  • ENCLOSURE IP20
  • APPLICABLE STANDARD NEMA WD-1/WD-6
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 5278-SSBK
Product Name Straight Blade Flanged Male Base Inlet
Device Type Plug
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Grounding 4-Prong Plug Changeable Blade, 30/50 Amp 125/250 Volt 14-30P/14-50P - S143050P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Value Line Connector - M12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
PowerFlex 520 18.5kW (25Hp) Power Module - 25-PM2-D037 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details