Legrand - Pass & Seymour Electrical Ac Power Connector, 15A, 125V; Connector Type Legrand Pass & Seymour 5278-SS

Description
ELECTRICAL AC POWER CONNECTOR, 15A, 125V; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Grey; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: No
Datasheet
Description
ELECTRICAL AC POWER CONNECTOR, 15A, 125V; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Grey; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Ac Power Connector, 15A, 125V; Connector Type Legrand Pass & Seymour - 98F5447 - Newark, An Avnet Company
Chicago, IL, United States
Electrical Ac Power Connector, 15A, 125V; Connector Type Legrand Pass & Seymour
98F5447
Electrical Ac Power Connector, 15A, 125V; Connector Type Legrand Pass & Seymour 98F5447
ELECTRICAL AC POWER CONNECTOR, 15A, 125V; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Grey; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: No

ELECTRICAL AC POWER CONNECTOR, 15A, 125V; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Grey; Connector Body Material:Thermoplastic Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98F5447
Product Name Electrical Ac Power Connector, 15A, 125V; Connector Type Legrand Pass & Seymour
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

M8 Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details