Legrand - Pass & Seymour Pin and Sleeve Inlet 52774

Description
PARALLEL TYPE POLYAMIDE 6 MATERIAL 5 WIRE(S) UL, CSA APPROVAL 220/240 V VOLTAGE RATING IP44 ENCLOSURE 32 AMPERE CURRENT RATING 4 POLE(S) SPLASH PROOF BLUE COLOR CODE OVERALL DIMENSION 3.98 INCH W X 4.25 INCH D
Datasheet
Description
PARALLEL TYPE POLYAMIDE 6 MATERIAL 5 WIRE(S) UL, CSA APPROVAL 220/240 V VOLTAGE RATING IP44 ENCLOSURE 32 AMPERE CURRENT RATING 4 POLE(S) SPLASH PROOF BLUE COLOR CODE OVERALL DIMENSION 3.98 INCH W X 4.25 INCH D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - 52774 - Legrand - Pass & Seymour
Syracuse, NY, USA
Pin and Sleeve Inlet
52774
Pin and Sleeve Inlet 52774
PARALLEL TYPE POLYAMIDE 6 MATERIAL 5 WIRE(S) UL, CSA APPROVAL 220/240 V VOLTAGE RATING IP44 ENCLOSURE 32 AMPERE CURRENT RATING 4 POLE(S) SPLASH PROOF BLUE COLOR CODE OVERALL DIMENSION 3.98 INCH W X 4.25 INCH D
  • PARALLEL TYPE
  • POLYAMIDE 6 MATERIAL
  • 5 WIRE(S)
  • UL, CSA APPROVAL
  • 220/240 V VOLTAGE RATING
  • IP44 ENCLOSURE
  • 32 AMPERE CURRENT RATING
  • 4 POLE(S)
  • SPLASH PROOF
  • BLUE COLOR CODE
  • OVERALL DIMENSION 3.98 INCH W X 4.25 INCH D
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 52774
Product Name Pin and Sleeve Inlet
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 220 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors Power - 1-640415-1 - Heilind Electronics, Inc.
Specs
Device Type Plug
View Details
Industrial Power Connectors - 1254469 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
IEC 60320 C8 Low Current Inlet - 771W-X2/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers
Heavy Duty Power Connectors - 403004 - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details