Legrand - Pass & Seymour Straight Blade Plug 5266-XGCMAN

Description
ANGLED TYPE NYLON MATERIAL BLACK, WHITE COLOR 5-15P CONFIGURATION 3 WIRE(S) EXTRA HARD USE GRADE UL 498, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.23 TO 0.69 INCH CORD SIZE TURNLOK[R] BRAND
Datasheet
Description
ANGLED TYPE NYLON MATERIAL BLACK, WHITE COLOR 5-15P CONFIGURATION 3 WIRE(S) EXTRA HARD USE GRADE UL 498, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.23 TO 0.69 INCH CORD SIZE TURNLOK[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - 5266-XGCMAN - Legrand - Pass & Seymour
Syracuse, NY, USA
Straight Blade Plug
5266-XGCMAN
Straight Blade Plug 5266-XGCMAN
ANGLED TYPE NYLON MATERIAL BLACK, WHITE COLOR 5-15P CONFIGURATION 3 WIRE(S) EXTRA HARD USE GRADE UL 498, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.23 TO 0.69 INCH CORD SIZE TURNLOK[R] BRAND
  • ANGLED TYPE
  • NYLON MATERIAL
  • BLACK, WHITE COLOR
  • 5-15P CONFIGURATION
  • 3 WIRE(S)
  • EXTRA HARD USE GRADE
  • UL 498, CSA APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT
  • 0.23 TO 0.69 INCH CORD SIZE
  • TURNLOK[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 5266-XGCMAN
Product Name Straight Blade Plug
Device Type Plug
Applications Extra Hard Use
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Grounding Heavy Duty Angle Plug, 60 Amp 250 Volt 15-60P - S1560P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Connector Cord Sets - 12A4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 94.33 - Panel mount socket - 9433 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
30mm Contact Block 1-NO 800G PB - 800G-DLSGXK-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details