Legrand - Pass & Seymour Wall Outlet Socket; Connector Type Legrand Pass & Seymour 5262AI

Description
WALL OUTLET SOCKET; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Ivory; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Colour:Ivory; Connector Mounting:Box Mount RoHS Compliant: No
Datasheet
Description
WALL OUTLET SOCKET; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Ivory; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Colour:Ivory; Connector Mounting:Box Mount RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Outlet Socket; Connector Type Legrand Pass & Seymour - 89F3640 - Newark, An Avnet Company
Chicago, IL, United States
Wall Outlet Socket; Connector Type Legrand Pass & Seymour
89F3640
Wall Outlet Socket; Connector Type Legrand Pass & Seymour 89F3640
WALL OUTLET SOCKET; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Ivory; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Colour:Ivory; Connector Mounting:Box Mount RoHS Compliant: No

WALL OUTLET SOCKET; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Ivory; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Colour:Ivory; Connector Mounting:Box Mount RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89F3640
Product Name Wall Outlet Socket; Connector Type Legrand Pass & Seymour
Mounting Box Mount
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female to Double Banana Plug, Adapter - 9225 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
2 suppliers
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
N (M) St. Connector for HLF400 Cable - ET-NMS-7 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
Power Entry Modules (PEM) - 486-3-109-597-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 3.0 amps
View Details
2 suppliers