Legrand Heavy-Duty Spec Grade Receptacle 5251W

Description
Heavy-Duty Spec Grade Single Receptacle Side Wire 15amp 125volt White FEATURES Corrosion-resistant, plated steel strap locked in to face and back body to resist pulling away from face/body assembly. One-piece brass, triple-wipe power contacts for lasting retention. Easily accessed break-off, line-contact connecting tab for fast, easy split-circuit wiring. Impact-resistant nylon face and thermoplastic back body. #14 - #10 AWG solid side wire only. Terminal compartments isolated from each other for positive conductor containment. Tri-drive terminal and mounting screws. Auto-ground clip assures positive ground.
Description
Heavy-Duty Spec Grade Single Receptacle Side Wire 15amp 125volt White FEATURES Corrosion-resistant, plated steel strap locked in to face and back body to resist pulling away from face/body assembly. One-piece brass, triple-wipe power contacts for lasting retention. Easily accessed break-off, line-contact connecting tab for fast, easy split-circuit wiring. Impact-resistant nylon face and thermoplastic back body. #14 - #10 AWG solid side wire only. Terminal compartments isolated from each other for positive conductor containment. Tri-drive terminal and mounting screws. Auto-ground clip assures positive ground.

Suppliers

Company
Product
Description
Supplier Links
Heavy-Duty Spec Grade Receptacle - 5251W - Legrand
West Hartford, CT, USA
Heavy-Duty Spec Grade Receptacle
5251W
Heavy-Duty Spec Grade Receptacle 5251W
Heavy-Duty Spec Grade Single Receptacle Side Wire 15amp 125volt White FEATURES Corrosion-resistant, plated steel strap locked in to face and back body to resist pulling away from face/body assembly. One-piece brass, triple-wipe power contacts for lasting retention. Easily accessed break-off, line-contact connecting tab for fast, easy split-circuit wiring. Impact-resistant nylon face and thermoplastic back body. #14 - #10 AWG solid side wire only. Terminal compartments isolated from each other for positive conductor containment. Tri-drive terminal and mounting screws. Auto-ground clip assures positive ground.

Heavy-Duty Spec Grade Single Receptacle Side Wire 15amp 125volt White

FEATURES

  • Corrosion-resistant, plated steel strap locked in to face and back body to resist pulling away from face/body assembly.
  • One-piece brass, triple-wipe power contacts for lasting retention.
  • Easily accessed break-off, line-contact connecting tab for fast, easy split-circuit wiring.
  • Impact-resistant nylon face and thermoplastic back body.
  • #14 - #10 AWG solid side wire only.
  • Terminal compartments isolated from each other for positive conductor containment.
  • Tri-drive terminal and mounting screws.
  • Auto-ground clip assures positive ground.
Supplier's Site
Heavy-Duty Spec Grade Single Receptacle - 5251W - Legrand
West Hartford, CT, USA
Heavy-Duty Spec Grade Single Receptacle
5251W
Heavy-Duty Spec Grade Single Receptacle 5251W
Heavy-Duty Spec Grade Single Receptacle Side Wire 15amp 125volt White FEATURES Corrosion-resistant, plated steel strap locked in to face and back body to resist pulling away from face/body assembly. One-piece brass, triple-wipe power contacts for lasting retention. Easily accessed break-off, line-contact connecting tab for fast, easy split-circuit wiring. Impact-resistant nylon face and thermoplastic back body. #14 - #10 AWG solid side wire only. Terminal compartments isolated from each other for positive conductor containment. Tri-drive terminal and mounting screws. Auto-ground clip assures positive ground.

Heavy-Duty Spec Grade Single Receptacle Side Wire 15amp 125volt White

FEATURES

  • Corrosion-resistant, plated steel strap locked in to face and back body to resist pulling away from face/body assembly.
  • One-piece brass, triple-wipe power contacts for lasting retention.
  • Easily accessed break-off, line-contact connecting tab for fast, easy split-circuit wiring.
  • Impact-resistant nylon face and thermoplastic back body.
  • #14 - #10 AWG solid side wire only.
  • Terminal compartments isolated from each other for positive conductor containment.
  • Tri-drive terminal and mounting screws.
  • Auto-ground clip assures positive ground.
Supplier's Site

Technical Specifications

  Legrand Legrand
Product Category Power Connectors Power Connectors
Product Number 5251W 5251W
Product Name Heavy-Duty Spec Grade Receptacle Heavy-Duty Spec Grade Single Receptacle
Device Type Receptacle Receptacle
Configuration Single Single
Applications Residential Residential
Mounting Style Wall / Box Wall / Box
Country Selection USA; Canada; Mexico USA; Canada; Mexico
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof 15° Angled Receptacle - F41S33A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Rectangular Power Connectors - 1-1969613-8 - TE Connectivity
Specs
Applications Residential
Mounting Style Panel
Standards / Certifications RoHS
View Details
3 suppliers
Industrial Power Connectors - 1254393 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300012 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details