Legrand - Pass & Seymour Pin and Sleeve Inlet 52272

Description
PARALLEL TYPE POLYAMIDE 6 MATERIAL 3 WIRE(S) UL, CSA APPROVAL 380/415 V VOLTAGE RATING IP44 ENCLOSURE 16 AMPERE CURRENT RATING 2 POLE(S) SPLASH PROOF RED COLOR CODE OVERALL DIMENSION 2.83 INCH W X 3.07 INCH D
Datasheet
Description
PARALLEL TYPE POLYAMIDE 6 MATERIAL 3 WIRE(S) UL, CSA APPROVAL 380/415 V VOLTAGE RATING IP44 ENCLOSURE 16 AMPERE CURRENT RATING 2 POLE(S) SPLASH PROOF RED COLOR CODE OVERALL DIMENSION 2.83 INCH W X 3.07 INCH D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - 52272 - Legrand - Pass & Seymour
Syracuse, NY, USA
Pin and Sleeve Inlet
52272
Pin and Sleeve Inlet 52272
PARALLEL TYPE POLYAMIDE 6 MATERIAL 3 WIRE(S) UL, CSA APPROVAL 380/415 V VOLTAGE RATING IP44 ENCLOSURE 16 AMPERE CURRENT RATING 2 POLE(S) SPLASH PROOF RED COLOR CODE OVERALL DIMENSION 2.83 INCH W X 3.07 INCH D
  • PARALLEL TYPE
  • POLYAMIDE 6 MATERIAL
  • 3 WIRE(S)
  • UL, CSA APPROVAL
  • 380/415 V VOLTAGE RATING
  • IP44 ENCLOSURE
  • 16 AMPERE CURRENT RATING
  • 2 POLE(S)
  • SPLASH PROOF
  • RED COLOR CODE
  • OVERALL DIMENSION 2.83 INCH W X 3.07 INCH D
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 52272
Product Name Pin and Sleeve Inlet
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 380 to 415 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type-A + Type-C Dual USB Ports with 18W USB In Wall Outlet - ERU2418AC1A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Applications Residential
Mounting Style Wall / Box
View Details
Connector Cord Sets - A12A5MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
30mm Contact Block 1-NO 800G PB - 800G-DLSBXK-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details