Legrand - Pass & Seymour Pin and Sleeve Plug 52243

Description
POLARIZED TYPE POLYAMIDE 6 MATERIAL 0.31 INCH MIN. CABLE OUTER DIAMETER 0.59 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL 1682, CSA 22.2 APPROVAL 380/415 V VOLTAGE RATING 16 AMPERE CURRENT RATING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF APPLICABLE STANDARD IEC 309-1/309-2 ENCLOSURE IP44 PIN MATERIAL NICKEL PLATED BRASS OPERATING TEMPERATURE -50 TO 80 DEG C
Datasheet
Description
POLARIZED TYPE POLYAMIDE 6 MATERIAL 0.31 INCH MIN. CABLE OUTER DIAMETER 0.59 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL 1682, CSA 22.2 APPROVAL 380/415 V VOLTAGE RATING 16 AMPERE CURRENT RATING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF APPLICABLE STANDARD IEC 309-1/309-2 ENCLOSURE IP44 PIN MATERIAL NICKEL PLATED BRASS OPERATING TEMPERATURE -50 TO 80 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Plug - 52243 - Legrand - Pass & Seymour
Syracuse, NY, USA
Pin and Sleeve Plug
52243
Pin and Sleeve Plug 52243
POLARIZED TYPE POLYAMIDE 6 MATERIAL 0.31 INCH MIN. CABLE OUTER DIAMETER 0.59 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL 1682, CSA 22.2 APPROVAL 380/415 V VOLTAGE RATING 16 AMPERE CURRENT RATING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF APPLICABLE STANDARD IEC 309-1/309-2 ENCLOSURE IP44 PIN MATERIAL NICKEL PLATED BRASS OPERATING TEMPERATURE -50 TO 80 DEG C
  • POLARIZED TYPE
  • POLYAMIDE 6 MATERIAL
  • 0.31 INCH MIN. CABLE OUTER DIAMETER
  • 0.59 INCH MAX. CABLE OUTER DIAMETER
  • 4 WIRE(S)
  • UL 1682, CSA 22.2 APPROVAL
  • 380/415 V VOLTAGE RATING
  • 16 AMPERE CURRENT RATING
  • 3 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF
  • APPLICABLE STANDARD IEC 309-1/309-2
  • ENCLOSURE IP44
  • PIN MATERIAL NICKEL PLATED BRASS
  • OPERATING TEMPERATURE -50 TO 80 DEG C
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 52243
Product Name Pin and Sleeve Plug
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 380 to 415 volts
Unlock Full Specs
to access all available technical data

Similar Products

3 Outlets Grounding Swivel Adapter, 3-Prong to 3-Prong White - 5518 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
Connector Cord Sets - A12A5MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM1-A2P5 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details