Legrand - Pass & Seymour Pin and Sleeve Inlet 52173

Description
PARALLEL TYPE POLYAMIDE 6 MATERIAL 4 WIRE(S) UL, CSA APPROVAL 380/415 V VOLTAGE RATING IP44 ENCLOSURE 16 AMPERE CURRENT RATING 3 POLE(S) SPLASH PROOF RED COLOR CODE OVERALL DIMENSION 3.7 INCH W X 3.39 INCH D
Datasheet
Description
PARALLEL TYPE POLYAMIDE 6 MATERIAL 4 WIRE(S) UL, CSA APPROVAL 380/415 V VOLTAGE RATING IP44 ENCLOSURE 16 AMPERE CURRENT RATING 3 POLE(S) SPLASH PROOF RED COLOR CODE OVERALL DIMENSION 3.7 INCH W X 3.39 INCH D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - 52173 - Legrand - Pass & Seymour
Syracuse, NY, USA
Pin and Sleeve Inlet
52173
Pin and Sleeve Inlet 52173
PARALLEL TYPE POLYAMIDE 6 MATERIAL 4 WIRE(S) UL, CSA APPROVAL 380/415 V VOLTAGE RATING IP44 ENCLOSURE 16 AMPERE CURRENT RATING 3 POLE(S) SPLASH PROOF RED COLOR CODE OVERALL DIMENSION 3.7 INCH W X 3.39 INCH D
  • PARALLEL TYPE
  • POLYAMIDE 6 MATERIAL
  • 4 WIRE(S)
  • UL, CSA APPROVAL
  • 380/415 V VOLTAGE RATING
  • IP44 ENCLOSURE
  • 16 AMPERE CURRENT RATING
  • 3 POLE(S)
  • SPLASH PROOF
  • RED COLOR CODE
  • OVERALL DIMENSION 3.7 INCH W X 3.39 INCH D
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 52173
Product Name Pin and Sleeve Inlet
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 380 to 415 volts
Unlock Full Specs
to access all available technical data

Similar Products

1 Outlet Polarized Adapter with Lighted Switch, 2-Prong to 2-Prong White - 5511 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
Connector Cord Sets - A12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
PowerFlex 520 1.1kW (1.5Hp) Power Module - 25-PM1-V6P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details