Legrand - Pass & Seymour Pin and Sleeve Inlet 52074

Description
PARALLEL TYPE POLYAMIDE 6 MATERIAL 5 WIRE(S) UL, CSA APPROVAL 220/240 V VOLTAGE RATING IP44 ENCLOSURE 16 AMPERE CURRENT RATING 4 POLE(S) SPLASH PROOF BLUE COLOR CODE OVERALL DIMENSION 3.7 INCH W X 3.39 INCH D
Datasheet
Description
PARALLEL TYPE POLYAMIDE 6 MATERIAL 5 WIRE(S) UL, CSA APPROVAL 220/240 V VOLTAGE RATING IP44 ENCLOSURE 16 AMPERE CURRENT RATING 4 POLE(S) SPLASH PROOF BLUE COLOR CODE OVERALL DIMENSION 3.7 INCH W X 3.39 INCH D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - 52074 - Legrand - Pass & Seymour
Syracuse, NY, USA
Pin and Sleeve Inlet
52074
Pin and Sleeve Inlet 52074
PARALLEL TYPE POLYAMIDE 6 MATERIAL 5 WIRE(S) UL, CSA APPROVAL 220/240 V VOLTAGE RATING IP44 ENCLOSURE 16 AMPERE CURRENT RATING 4 POLE(S) SPLASH PROOF BLUE COLOR CODE OVERALL DIMENSION 3.7 INCH W X 3.39 INCH D
  • PARALLEL TYPE
  • POLYAMIDE 6 MATERIAL
  • 5 WIRE(S)
  • UL, CSA APPROVAL
  • 220/240 V VOLTAGE RATING
  • IP44 ENCLOSURE
  • 16 AMPERE CURRENT RATING
  • 4 POLE(S)
  • SPLASH PROOF
  • BLUE COLOR CODE
  • OVERALL DIMENSION 3.7 INCH W X 3.39 INCH D
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 52074
Product Name Pin and Sleeve Inlet
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 220 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 1-213928-2 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Industrial Power Connectors - 1365703 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Termination Types Quick connect
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 740W-C-02-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details
IP44 Splashproof Small Box Receptacle - D51S31A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers