Legrand - Pass & Seymour Pin and Sleeve Plug 52042

Description
POLARIZED TYPE POLYAMIDE 6 MATERIAL 0.31 INCH MIN. CABLE OUTER DIAMETER 0.59 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL 1682, CSA 22.2 APPROVAL 220/240 V VOLTAGE RATING 16 AMPERE CURRENT RATING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF APPLICABLE STANDARD IEC 309-1/309-2 ENCLOSURE IP44 PIN MATERIAL NICKEL PLATED BRASS OPERATING TEMPERATURE -50 TO 80 DEG C
Datasheet
Description
POLARIZED TYPE POLYAMIDE 6 MATERIAL 0.31 INCH MIN. CABLE OUTER DIAMETER 0.59 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL 1682, CSA 22.2 APPROVAL 220/240 V VOLTAGE RATING 16 AMPERE CURRENT RATING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF APPLICABLE STANDARD IEC 309-1/309-2 ENCLOSURE IP44 PIN MATERIAL NICKEL PLATED BRASS OPERATING TEMPERATURE -50 TO 80 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Plug - 52042 - Legrand - Pass & Seymour
Syracuse, NY, USA
Pin and Sleeve Plug
52042
Pin and Sleeve Plug 52042
POLARIZED TYPE POLYAMIDE 6 MATERIAL 0.31 INCH MIN. CABLE OUTER DIAMETER 0.59 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL 1682, CSA 22.2 APPROVAL 220/240 V VOLTAGE RATING 16 AMPERE CURRENT RATING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF APPLICABLE STANDARD IEC 309-1/309-2 ENCLOSURE IP44 PIN MATERIAL NICKEL PLATED BRASS OPERATING TEMPERATURE -50 TO 80 DEG C
  • POLARIZED TYPE
  • POLYAMIDE 6 MATERIAL
  • 0.31 INCH MIN. CABLE OUTER DIAMETER
  • 0.59 INCH MAX. CABLE OUTER DIAMETER
  • 3 WIRE(S)
  • UL 1682, CSA 22.2 APPROVAL
  • 220/240 V VOLTAGE RATING
  • 16 AMPERE CURRENT RATING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF
  • APPLICABLE STANDARD IEC 309-1/309-2
  • ENCLOSURE IP44
  • PIN MATERIAL NICKEL PLATED BRASS
  • OPERATING TEMPERATURE -50 TO 80 DEG C
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 52042
Product Name Pin and Sleeve Plug
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 220 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 740W-A-01-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details
Industrial Power Connectors - 1254474 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
New energy industry connector - New Energy Series - BEXKOM Electronics Co., Ltd.
Specs
Device Type Plug (optional feature); Receptacle (optional feature)
Applications Commercial; Industrial
Mounting Style Panel (optional feature); Cable (optional feature)
View Details