Legrand - Pass & Seymour Pin and Sleeve Inlet 51972

Description
PARALLEL TYPE POLYAMIDE 6 MATERIAL 3 WIRE(S) UL, CSA APPROVAL 110/120 V VOLTAGE RATING IP44 ENCLOSURE 32 AMPERE CURRENT RATING 2 POLE(S) SPLASH PROOF YELLOW COLOR CODE OVERALL DIMENSION 3.98 INCH W X 4.37 INCH D
Datasheet
Description
PARALLEL TYPE POLYAMIDE 6 MATERIAL 3 WIRE(S) UL, CSA APPROVAL 110/120 V VOLTAGE RATING IP44 ENCLOSURE 32 AMPERE CURRENT RATING 2 POLE(S) SPLASH PROOF YELLOW COLOR CODE OVERALL DIMENSION 3.98 INCH W X 4.37 INCH D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - 51972 - Legrand - Pass & Seymour
Syracuse, NY, USA
Pin and Sleeve Inlet
51972
Pin and Sleeve Inlet 51972
PARALLEL TYPE POLYAMIDE 6 MATERIAL 3 WIRE(S) UL, CSA APPROVAL 110/120 V VOLTAGE RATING IP44 ENCLOSURE 32 AMPERE CURRENT RATING 2 POLE(S) SPLASH PROOF YELLOW COLOR CODE OVERALL DIMENSION 3.98 INCH W X 4.37 INCH D
  • PARALLEL TYPE
  • POLYAMIDE 6 MATERIAL
  • 3 WIRE(S)
  • UL, CSA APPROVAL
  • 110/120 V VOLTAGE RATING
  • IP44 ENCLOSURE
  • 32 AMPERE CURRENT RATING
  • 2 POLE(S)
  • SPLASH PROOF
  • YELLOW COLOR CODE
  • OVERALL DIMENSION 3.98 INCH W X 4.37 INCH D
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 51972
Product Name Pin and Sleeve Inlet
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 110 to 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - Q448-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details
PowerFlex 520 15kW (20Hp) Power Module - 25-PM1-B062 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
IP44 Splashproof Angled Inlet - A41S21A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
3 Outlets Grounding Adapter, 3-Prong to 3-Prong Orange - 5507 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details