WIRE UNWRAP TOOL, 24AWG; Wrap Tool Type:-; Wire Wrap Style:-; Terminal Diagonal Min:0.69mm; Terminal Diagonal Max:2.08mm; Wire Size AWG Min:32AWG; Wire Size AWG Max:26AWG; Product Range:-; Features:Left-Hand Rotation; 0.093" Tip O.D.RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 44F1789 |
| Product Name | Wire Unwrap Tool, 24Awg; Wrap Tool Type Wire-Wrap |