4867Y -- 15A 125V 2P 3W PLUG LEGRAND PASS & SEYMOUR
Legrand - Pass & Seymour
15A 125V 2P 3W Plug Legrand Pass & Seymour
4867Y
Description
15A 125V 2P 3W PLUG
Description
15A 125V 2P 3W PLUG
Suppliers
15A 125V 2P 3W Plug Legrand Pass & Seymour
02P0275
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
02P0275 |
|
Product Name
|
15A 125V 2P 3W Plug Legrand Pass & Seymour |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
700 volts
Current Rating
23.0 amps
View Details
Connector Type
Board Mount Connector
Gender
Female / Jack
Termination
Through Hole
View Details