Legrand - Pass & Seymour Straight Blade Plug 4867-Y

Description
POLARIZED TYPE NYLON MATERIAL YELLOW COLOR 5-15P CONFIGURATION 3 WIRE(S) COMMERCIAL, MEDIUM DUTY GRADE UL (CANADA AND US) APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.25 TO 0.6 INCH CORD SIZE OVERALL DIMENSION 1.688 INCH D X 1.563 INCH H APPLICABLE STANDARD NEMA WD1/WD6
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL YELLOW COLOR 5-15P CONFIGURATION 3 WIRE(S) COMMERCIAL, MEDIUM DUTY GRADE UL (CANADA AND US) APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.25 TO 0.6 INCH CORD SIZE OVERALL DIMENSION 1.688 INCH D X 1.563 INCH H APPLICABLE STANDARD NEMA WD1/WD6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - 4867-Y - Legrand - Pass & Seymour
Syracuse, NY, USA
Straight Blade Plug
4867-Y
Straight Blade Plug 4867-Y
POLARIZED TYPE NYLON MATERIAL YELLOW COLOR 5-15P CONFIGURATION 3 WIRE(S) COMMERCIAL, MEDIUM DUTY GRADE UL (CANADA AND US) APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.25 TO 0.6 INCH CORD SIZE OVERALL DIMENSION 1.688 INCH D X 1.563 INCH H APPLICABLE STANDARD NEMA WD1/WD6
  • POLARIZED TYPE
  • NYLON MATERIAL
  • YELLOW COLOR
  • 5-15P CONFIGURATION
  • 3 WIRE(S)
  • COMMERCIAL, MEDIUM DUTY GRADE
  • UL (CANADA AND US) APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • 0.25 TO 0.6 INCH CORD SIZE
  • OVERALL DIMENSION 1.688 INCH D X 1.563 INCH H
  • APPLICABLE STANDARD NEMA WD1/WD6
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 4867-Y
Product Name Straight Blade Plug
Device Type Plug
Applications Commercial
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 3-100-794 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details
NEMA L6-20R Locking Device - Q-626 - Qualtek Electronics Corp.
Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
2 suppliers
Connector Cord Sets - A12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IP44 Splashproof Large Box Receptacle - D51S50A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers