Legrand Power Strip; 10; 15 ft.; 48 in.; 15 A; UL Listed 4810ULBD

Description
Low profile housing is ideal for those tight places where power is needed the most: cabinets, racks and enclosures. The 15 amp and 20 amp CabinetMATE® power strips mount to the cross places on cabinet frames. Just screw the mounting clips into the rail support and snap the unit into place. Features: 120 VAC Unit Rating Resettable Circuit Breaker 20 A Units Have 12/3 SJT Power Cords with 20 A Plugs 15 A Units Have 14/3 SJT Power Cords with 15 A Plugs Aluminum Housing with Gray Finish Two-Year Warranty on Power Strips Five-Year Warranty on Surge Units Units Available with Straight Blade or NEMA L5-20P Locking Plug
Datasheet
Description
Low profile housing is ideal for those tight places where power is needed the most: cabinets, racks and enclosures. The 15 amp and 20 amp CabinetMATE® power strips mount to the cross places on cabinet frames. Just screw the mounting clips into the rail support and snap the unit into place. Features: 120 VAC Unit Rating Resettable Circuit Breaker 20 A Units Have 12/3 SJT Power Cords with 20 A Plugs 15 A Units Have 14/3 SJT Power Cords with 15 A Plugs Aluminum Housing with Gray Finish Two-Year Warranty on Power Strips Five-Year Warranty on Surge Units Units Available with Straight Blade or NEMA L5-20P Locking Plug
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Strip; 10; 15 ft.; 48 in.; 15 A; UL Listed - 70091775 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Strip; 10; 15 ft.; 48 in.; 15 A; UL Listed
70091775
Power Strip; 10; 15 ft.; 48 in.; 15 A; UL Listed 70091775
Low profile housing is ideal for those tight places where power is needed the most: cabinets, racks and enclosures. The 15 amp and 20 amp CabinetMATE® power strips mount to the cross places on cabinet frames. Just screw the mounting clips into the rail support and snap the unit into place. Features: 120 VAC Unit Rating Resettable Circuit Breaker 20 A Units Have 12/3 SJT Power Cords with 20 A Plugs 15 A Units Have 14/3 SJT Power Cords with 15 A Plugs Aluminum Housing with Gray Finish Two-Year Warranty on Power Strips Five-Year Warranty on Surge Units Units Available with Straight Blade or NEMA L5-20P Locking Plug

Low profile housing is ideal for those tight places where power is needed the most: cabinets, racks and enclosures. The 15 amp and 20 amp CabinetMATE® power strips mount to the cross places on cabinet frames. Just screw the mounting clips into the rail support and snap the unit into place.
Features:

  • 120 VAC Unit Rating
  • Resettable Circuit Breaker
  • 20 A Units Have 12/3 SJT Power Cords with 20 A Plugs
  • 15 A Units Have 14/3 SJT Power Cords with 15 A Plugs
  • Aluminum Housing with Gray Finish
  • Two-Year Warranty on Power Strips
  • Five-Year Warranty on Surge Units
  • Units Available with Straight Blade or NEMA L5-20P Locking Plug
Supplier's Site
Power Outlet Strip; No. Of Outlets Legrand Wiremold - 95F1236 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip; No. Of Outlets Legrand Wiremold
95F1236
Power Outlet Strip; No. Of Outlets Legrand Wiremold 95F1236
POWER OUTLET STRIP; No. of Outlets:10Outlets; Supply Voltage VAC:120V; Current Rating:15A; Length - Metric:1.2m; External Width - Metric:-; Cable Length - Metric:4.57m; Length - Imperial:48"; External Width - Imperial:- RoHS Compliant: No

POWER OUTLET STRIP; No. of Outlets:10Outlets; Supply Voltage VAC:120V; Current Rating:15A; Length - Metric:1.2m; External Width - Metric:-; Cable Length - Metric:4.57m; Length - Imperial:48"; External Width - Imperial:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Strips Power Distribution Units (PDU)
Product Number 70091775 95F1236
Product Name Power Strip; 10; 15 ft.; 48 in.; 15 A; UL Listed Power Outlet Strip; No. Of Outlets Legrand Wiremold
Number of Outlets 10 10
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Block - 10712905 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Current 175.0 amps
View Details
Power Distribution Units - 325023 - RS Components, Ltd.
Specs
Number of Outlets 3
Outlets Type F
View Details
Power Distribution Boards - power distribution boards - BARTEC
Specs
Operating Temperature -55 to 55 F (-48 to 13 C)
View Details