Legrand - Pass & Seymour Locking Device Receptacle 4750

Description
DUPLEX LOCKING TYPE NYLON MATERIAL L7-15R CONFIGURATION 3 WIRE(S) UL 498, CSA APPROVAL 277 VAC VOLTAGE RATING STRAP MOUNTING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT BACK WIRING 1.104 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND OVERALL DIMENSION 1.5 INCH W X 1.199 INCH D X 3.281 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 OPERATING TEMPERATURE -40 TO 75 DEG C
Datasheet
Description
DUPLEX LOCKING TYPE NYLON MATERIAL L7-15R CONFIGURATION 3 WIRE(S) UL 498, CSA APPROVAL 277 VAC VOLTAGE RATING STRAP MOUNTING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT BACK WIRING 1.104 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND OVERALL DIMENSION 1.5 INCH W X 1.199 INCH D X 3.281 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 OPERATING TEMPERATURE -40 TO 75 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - 4750 - Legrand - Pass & Seymour
Syracuse, NY, USA
Locking Device Receptacle
4750
Locking Device Receptacle 4750
DUPLEX LOCKING TYPE NYLON MATERIAL L7-15R CONFIGURATION 3 WIRE(S) UL 498, CSA APPROVAL 277 VAC VOLTAGE RATING STRAP MOUNTING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT BACK WIRING 1.104 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND OVERALL DIMENSION 1.5 INCH W X 1.199 INCH D X 3.281 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 OPERATING TEMPERATURE -40 TO 75 DEG C
  • DUPLEX LOCKING TYPE
  • NYLON MATERIAL
  • L7-15R CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA APPROVAL
  • 277 VAC VOLTAGE RATING
  • STRAP MOUNTING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • IMPACT RESISTANT
  • BACK WIRING
  • 1.104 INCH FACE OUTER DIAMETER
  • TURNLOK[R] BRAND
  • OVERALL DIMENSION 1.5 INCH W X 1.199 INCH D X 3.281 INCH H
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OPERATING TEMPERATURE -40 TO 75 DEG C
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 4750
Product Name Locking Device Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Standards / Certifications UL; CSA
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM1-B2P5 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
DC POWER JACK PIN F1.3MM - 80204-011AL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Rectangular Power Connectors - 1586899-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style PCB
View Details
Switzerland SW1-10R SEV 1011 Snap-in AC Power Outlet - 741W-D/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Mounting Style Screw
View Details
2 suppliers