Legrand - Pass & Seymour Locking Device Receptacle 4710

Description
SINGLE LOCKING TYPE NYLON MATERIAL L5-15R CONFIGURATION 3 WIRE(S) UL 498, CSA APPROVAL 125 VAC VOLTAGE RATING STRAP MOUNTING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT BACK WIRING 1.375 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND OVERALL DIMENSION 1.437 INCH W X 1 INCH D X 3.281 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 OPERATING TEMPERATURE -40 TO 75 DEG C
Datasheet
Description
SINGLE LOCKING TYPE NYLON MATERIAL L5-15R CONFIGURATION 3 WIRE(S) UL 498, CSA APPROVAL 125 VAC VOLTAGE RATING STRAP MOUNTING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT BACK WIRING 1.375 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND OVERALL DIMENSION 1.437 INCH W X 1 INCH D X 3.281 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 OPERATING TEMPERATURE -40 TO 75 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - 4710 - Legrand - Pass & Seymour
Syracuse, NY, USA
Locking Device Receptacle
4710
Locking Device Receptacle 4710
SINGLE LOCKING TYPE NYLON MATERIAL L5-15R CONFIGURATION 3 WIRE(S) UL 498, CSA APPROVAL 125 VAC VOLTAGE RATING STRAP MOUNTING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT BACK WIRING 1.375 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND OVERALL DIMENSION 1.437 INCH W X 1 INCH D X 3.281 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 OPERATING TEMPERATURE -40 TO 75 DEG C
  • SINGLE LOCKING TYPE
  • NYLON MATERIAL
  • L5-15R CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA APPROVAL
  • 125 VAC VOLTAGE RATING
  • STRAP MOUNTING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • IMPACT RESISTANT
  • BACK WIRING
  • 1.375 INCH FACE OUTER DIAMETER
  • TURNLOK[R] BRAND
  • OVERALL DIMENSION 1.437 INCH W X 1 INCH D X 3.281 INCH H
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OPERATING TEMPERATURE -40 TO 75 DEG C
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 4710
Product Name Locking Device Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Standards / Certifications UL; CSA
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IP67 Watertight Angled Inlet - A52S76A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
15 Amp Duplex Outlet, Side Wire & Back Wire, Commercial Grade - 2013A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Commercial
View Details