Legrand - Pass & Seymour Locking Device Receptacle 4560

Description
SINGLE LOCKING TYPE NYLON MATERIAL NEMA L6-15R CONFIGURATION 3 WIRE(S) UL 498 APPROVAL 250 VOLT AC VOLTAGE RATING STRAP MOUNTING 15 AMP CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT BACK WIRING 1.375 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND ROHS COMPLIANT OVERALL DIMENSION 0.922 INCH DEPTH X 3.281 INCH HEIGHT APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
SINGLE LOCKING TYPE NYLON MATERIAL NEMA L6-15R CONFIGURATION 3 WIRE(S) UL 498 APPROVAL 250 VOLT AC VOLTAGE RATING STRAP MOUNTING 15 AMP CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT BACK WIRING 1.375 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND ROHS COMPLIANT OVERALL DIMENSION 0.922 INCH DEPTH X 3.281 INCH HEIGHT APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - 4560 - Legrand - Pass & Seymour
Syracuse, NY, USA
Locking Device Receptacle
4560
Locking Device Receptacle 4560
SINGLE LOCKING TYPE NYLON MATERIAL NEMA L6-15R CONFIGURATION 3 WIRE(S) UL 498 APPROVAL 250 VOLT AC VOLTAGE RATING STRAP MOUNTING 15 AMP CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT BACK WIRING 1.375 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND ROHS COMPLIANT OVERALL DIMENSION 0.922 INCH DEPTH X 3.281 INCH HEIGHT APPLICABLE STANDARD NEMA WD-1/WD-6
  • SINGLE LOCKING TYPE
  • NYLON MATERIAL
  • NEMA L6-15R CONFIGURATION
  • 3 WIRE(S)
  • UL 498 APPROVAL
  • 250 VOLT AC VOLTAGE RATING
  • STRAP MOUNTING
  • 15 AMP CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • IMPACT RESISTANT
  • BACK WIRING
  • 1.375 INCH FACE OUTER DIAMETER
  • TURNLOK[R] BRAND
  • ROHS COMPLIANT
  • OVERALL DIMENSION 0.922 INCH DEPTH X 3.281 INCH HEIGHT
  • APPLICABLE STANDARD NEMA WD-1/WD-6
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 4560
Product Name Locking Device Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Standards / Certifications UL
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 5.5kW (7.5Hp) Power Module - 25-PM1-D013 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-804H-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
AC Power Entry Modules - 2-1609109-8 - Powell Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
European Schuko CEE 7/3 EU1-16R Snap-in AC Power Outlet - 741W-A/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE
View Details
2 suppliers