Legrand - Pass & Seymour Locking Device Receptacle 4550

Description
DUPLEX LOCKING TYPE NYLON MATERIAL L6-15R CONFIGURATION 3 WIRE(S) UL 498 APPROVAL 250 VAC VOLTAGE RATING STRAP MOUNTING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT BACK WIRING TURNLOK[R] BRAND OVERALL DIMENSION 1.5 INCH W X 1.15 INCH D X 2.27 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 OPERATING TEMPERATURE -40 TO 75 DEG C
Datasheet
Description
DUPLEX LOCKING TYPE NYLON MATERIAL L6-15R CONFIGURATION 3 WIRE(S) UL 498 APPROVAL 250 VAC VOLTAGE RATING STRAP MOUNTING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT BACK WIRING TURNLOK[R] BRAND OVERALL DIMENSION 1.5 INCH W X 1.15 INCH D X 2.27 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 OPERATING TEMPERATURE -40 TO 75 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - 4550 - Legrand - Pass & Seymour
Syracuse, NY, USA
Locking Device Receptacle
4550
Locking Device Receptacle 4550
DUPLEX LOCKING TYPE NYLON MATERIAL L6-15R CONFIGURATION 3 WIRE(S) UL 498 APPROVAL 250 VAC VOLTAGE RATING STRAP MOUNTING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT BACK WIRING TURNLOK[R] BRAND OVERALL DIMENSION 1.5 INCH W X 1.15 INCH D X 2.27 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 OPERATING TEMPERATURE -40 TO 75 DEG C
  • DUPLEX LOCKING TYPE
  • NYLON MATERIAL
  • L6-15R CONFIGURATION
  • 3 WIRE(S)
  • UL 498 APPROVAL
  • 250 VAC VOLTAGE RATING
  • STRAP MOUNTING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • IMPACT RESISTANT
  • BACK WIRING
  • TURNLOK[R] BRAND
  • OVERALL DIMENSION 1.5 INCH W X 1.15 INCH D X 2.27 INCH H
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OPERATING TEMPERATURE -40 TO 75 DEG C
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 4550
Product Name Locking Device Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Standards / Certifications UL
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

30mm Contact Block 1-NC 800G PB - 800G-DBGXL-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IEC 60320 C14 AC Power Inlet w/ 0.187
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers