Legrand Hospital Grade Quad Receptacles 420HW

Description
Hospital Grade Quad Receptacle 20amp 125volt White FEATURES Rugged nylon face and body withstands impacts and hard use. Built-in wire stripping gauge. Outward-facing ground terminals make handling up to four straight or angled plugs easy and convenient. Heavy-duty, phosphor bronze contacts. Shielding walls guard against live-circuit-to-grou nd shorts. Split circuit break-off tabs. UL and CSA listed.
Description
Hospital Grade Quad Receptacle 20amp 125volt White FEATURES Rugged nylon face and body withstands impacts and hard use. Built-in wire stripping gauge. Outward-facing ground terminals make handling up to four straight or angled plugs easy and convenient. Heavy-duty, phosphor bronze contacts. Shielding walls guard against live-circuit-to-grou nd shorts. Split circuit break-off tabs. UL and CSA listed.

Suppliers

Company
Product
Description
Supplier Links
West Hartford, CT, USA
Hospital Grade Quad Receptacles
420HW
Hospital Grade Quad Receptacles 420HW
Hospital Grade Quad Receptacle 20amp 125volt White FEATURES Rugged nylon face and body withstands impacts and hard use. Built-in wire stripping gauge. Outward-facing ground terminals make handling up to four straight or angled plugs easy and convenient. Heavy-duty, phosphor bronze contacts. Shielding walls guard against live-circuit-to-grou nd shorts. Split circuit break-off tabs. UL and CSA listed.

Hospital Grade Quad Receptacle 20amp 125volt White

FEATURES

  • Rugged nylon face and body withstands impacts and hard use.
  • Built-in wire stripping gauge.
  • Outward-facing ground terminals make handling up to four straight or angled plugs easy and convenient.
  • Heavy-duty, phosphor bronze contacts.
  • Shielding walls guard against live-circuit-to-ground shorts.
  • Split circuit break-off tabs.
  • UL and CSA listed.
Supplier's Site

Technical Specifications

  Legrand
Product Category Power Connectors
Product Number 420HW
Product Name Hospital Grade Quad Receptacles
Device Type Receptacle
Configuration Four-In-One
Applications Hospital
Mounting Style Wall / Box
Country Selection USA; Canada; Mexico
Unlock Full Specs
to access all available technical data

Similar Products

Non-Polarized 2-Prong Straight Plug, 15 Amp 125 Volt 1-15P White - 4503 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
Connector Cord Sets - A12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM1-V4P8 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details