Legrand - Pass & Seymour Surge Suppression Receptacle 420-ISP

Description
TVSS QUAD TYPE IVORY COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 1449/498, CSA APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 4.5 INCH W X 4.5 INCH H
Datasheet
Description
TVSS QUAD TYPE IVORY COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 1449/498, CSA APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 4.5 INCH W X 4.5 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppression Receptacle - 420-ISP - Legrand - Pass & Seymour
Syracuse, NY, USA
Surge Suppression Receptacle
420-ISP
Surge Suppression Receptacle 420-ISP
TVSS QUAD TYPE IVORY COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 1449/498, CSA APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 4.5 INCH W X 4.5 INCH H
  • TVSS QUAD TYPE
  • IVORY COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • SPECIFICATION GRADE
  • UL 1449/498, CSA APPROVAL
  • 125 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 2 POLE(S)
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 4.5 INCH W X 4.5 INCH H
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 420-ISP
Product Name Surge Suppression Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Four-In-One
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 7.5kW (10Hp) Power Module - 25-PM1-B032 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Solar Connectors - 1-2491074-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
NEMA L5-20R Locking Device - Q-816 - Qualtek Electronics Corp.
Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
2 suppliers