Legrand - Pass & Seymour Quad Receptacle 415-W

Description
RUGGED NYLON (FACE/BODY) MATERIAL WHITE COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, CSA APPROVAL 125 V AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CONTACT MATERIAL PHOSPHOR BRONZE OPERATING TEMPERATURE -40 TO 65 DEG C OVERALL DIMENSION 4.5 INCH W X 1.151 INCH D X 4.5 INCH H APPLICATION PERSONAL COMPUTERS, PERIPHERALS, OFFICE EQUIPMENT, HOME ENTERTAINMENT CENTERS APPLICABLE STANDARD NEMA WD-1/WD-
Datasheet
Description
RUGGED NYLON (FACE/BODY) MATERIAL WHITE COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, CSA APPROVAL 125 V AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CONTACT MATERIAL PHOSPHOR BRONZE OPERATING TEMPERATURE -40 TO 65 DEG C OVERALL DIMENSION 4.5 INCH W X 1.151 INCH D X 4.5 INCH H APPLICATION PERSONAL COMPUTERS, PERIPHERALS, OFFICE EQUIPMENT, HOME ENTERTAINMENT CENTERS APPLICABLE STANDARD NEMA WD-1/WD-
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad Receptacle - 415-W - Legrand - Pass & Seymour
Syracuse, NY, USA
Quad Receptacle
415-W
Quad Receptacle 415-W
RUGGED NYLON (FACE/BODY) MATERIAL WHITE COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, CSA APPROVAL 125 V AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CONTACT MATERIAL PHOSPHOR BRONZE OPERATING TEMPERATURE -40 TO 65 DEG C OVERALL DIMENSION 4.5 INCH W X 1.151 INCH D X 4.5 INCH H APPLICATION PERSONAL COMPUTERS, PERIPHERALS, OFFICE EQUIPMENT, HOME ENTERTAINMENT CENTERS APPLICABLE STANDARD NEMA WD-1/WD-
  • RUGGED NYLON (FACE/BODY) MATERIAL
  • WHITE COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • SPECIFICATION GRADE
  • UL 498, CSA APPROVAL
  • 125 V AT 60 HZ VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CONTACT MATERIAL PHOSPHOR BRONZE
  • OPERATING TEMPERATURE -40 TO 65 DEG C
  • OVERALL DIMENSION 4.5 INCH W X 1.151 INCH D X 4.5 INCH H
  • APPLICATION PERSONAL COMPUTERS, PERIPHERALS, OFFICE EQUIPMENT, HOME ENTERTAINMENT CENTERS
  • APPLICABLE STANDARD NEMA WD-1/WD-
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 415-W
Product Name Quad Receptacle
Device Type Receptacle
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-804H-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
20A/125V North American Snap-In Receptacle - 88233100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-20
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
AC Power Plugs & Receptacles - K31.20A - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Plug
View Details