Legrand - Pass & Seymour Duplex/Single Receptacle 4025-WCC20

Description
DUPLEX TYPE WHITE COLOR 5-15R CONFIGURATION 3 WIRE(S) UL APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING NON-GROUNDING 2 POLE(S) OVERALL DIMENSION 3.75 INCH W X 8.88 INCH D X 5.25 INCH H PACKAGING TYPE CUT CASE 4025 MODEL
Datasheet
Description
DUPLEX TYPE WHITE COLOR 5-15R CONFIGURATION 3 WIRE(S) UL APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING NON-GROUNDING 2 POLE(S) OVERALL DIMENSION 3.75 INCH W X 8.88 INCH D X 5.25 INCH H PACKAGING TYPE CUT CASE 4025 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 4025-WCC20 - Legrand - Pass & Seymour
Syracuse, NY, USA
Duplex/Single Receptacle
4025-WCC20
Duplex/Single Receptacle 4025-WCC20
DUPLEX TYPE WHITE COLOR 5-15R CONFIGURATION 3 WIRE(S) UL APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING NON-GROUNDING 2 POLE(S) OVERALL DIMENSION 3.75 INCH W X 8.88 INCH D X 5.25 INCH H PACKAGING TYPE CUT CASE 4025 MODEL
  • DUPLEX TYPE
  • WHITE COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • UL APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • NON-GROUNDING
  • 2 POLE(S)
  • OVERALL DIMENSION 3.75 INCH W X 8.88 INCH D X 5.25 INCH H
  • PACKAGING TYPE CUT CASE
  • 4025 MODEL
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 4025-WCC20
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Duplex
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IEC 60320 Sheet I Rewirable Plug-connector - 83011392 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
IP44 Splashproof Angled Inlet - A31S71A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers