Legrand - Pass & Seymour Straight Blade Power Receptacle 3894

Description
SINGLE RANGE TYPE MOLDED PLASTIC MATERIAL 14-50R CONFIGURATION 4 WIRE(S) UL, UL (CANADA AND US), CSA APPROVAL 125/250 VOLT AC VOLTAGE RATING FLUSH MOUNTING 50 AMP CURRENT RATING GROUNDING 3 POLE(S) 2.1 INCH FACE OUTER DIAMETER ROHS COMPLIANT OVERALL DIMENSION 2.5 INCH WIDTH X 2.2 INCH DEPTH X 3.75 INCH HEIGHT CONSTRUCTIONAL FEATURE ARC RESISTANT CONDUCTOR MATERIAL ALUMINUM/COPPER APPLICATION INDUSTRIAL, INSTITUTIONAL, COMMERCIAL, RESIDENTIAL
Datasheet
Description
SINGLE RANGE TYPE MOLDED PLASTIC MATERIAL 14-50R CONFIGURATION 4 WIRE(S) UL, UL (CANADA AND US), CSA APPROVAL 125/250 VOLT AC VOLTAGE RATING FLUSH MOUNTING 50 AMP CURRENT RATING GROUNDING 3 POLE(S) 2.1 INCH FACE OUTER DIAMETER ROHS COMPLIANT OVERALL DIMENSION 2.5 INCH WIDTH X 2.2 INCH DEPTH X 3.75 INCH HEIGHT CONSTRUCTIONAL FEATURE ARC RESISTANT CONDUCTOR MATERIAL ALUMINUM/COPPER APPLICATION INDUSTRIAL, INSTITUTIONAL, COMMERCIAL, RESIDENTIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Receptacle - 3894 - Legrand - Pass & Seymour
Syracuse, NY, USA
Straight Blade Power Receptacle
3894
Straight Blade Power Receptacle 3894
SINGLE RANGE TYPE MOLDED PLASTIC MATERIAL 14-50R CONFIGURATION 4 WIRE(S) UL, UL (CANADA AND US), CSA APPROVAL 125/250 VOLT AC VOLTAGE RATING FLUSH MOUNTING 50 AMP CURRENT RATING GROUNDING 3 POLE(S) 2.1 INCH FACE OUTER DIAMETER ROHS COMPLIANT OVERALL DIMENSION 2.5 INCH WIDTH X 2.2 INCH DEPTH X 3.75 INCH HEIGHT CONSTRUCTIONAL FEATURE ARC RESISTANT CONDUCTOR MATERIAL ALUMINUM/COPPER APPLICATION INDUSTRIAL, INSTITUTIONAL, COMMERCIAL, RESIDENTIAL
  • SINGLE RANGE TYPE
  • MOLDED PLASTIC MATERIAL
  • 14-50R CONFIGURATION
  • 4 WIRE(S)
  • UL, UL (CANADA AND US), CSA APPROVAL
  • 125/250 VOLT AC VOLTAGE RATING
  • FLUSH MOUNTING
  • 50 AMP CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • 2.1 INCH FACE OUTER DIAMETER
  • ROHS COMPLIANT
  • OVERALL DIMENSION 2.5 INCH WIDTH X 2.2 INCH DEPTH X 3.75 INCH HEIGHT
  • CONSTRUCTIONAL FEATURE ARC RESISTANT
  • CONDUCTOR MATERIAL ALUMINUM/COPPER
  • APPLICATION INDUSTRIAL, INSTITUTIONAL, COMMERCIAL, RESIDENTIAL
Supplier's Site Datasheet
Power Outlet Receptacles & Plugs - 3894 - Legrand
West Hartford, CT, USA
Power Outlet Receptacles & Plugs
3894
Power Outlet Receptacles & Plugs 3894
Straight Blade Receptacle 50amp 125/250volt 3pole 4wire FEATURES Quality Materials. Durability. Time-tested Design.

Straight Blade Receptacle 50amp 125/250volt 3pole 4wire

FEATURES

  • Quality Materials.
  • Durability.
  • Time-tested Design.
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour Legrand
Product Category Power Connectors Power Connectors
Product Number 3894 3894
Product Name Straight Blade Power Receptacle Power Outlet Receptacles & Plugs
Power Type AC Power Connector
Device Type Receptacle Receptacle
Configuration Single Single
Standards / Certifications UL; CSA
Phase Three Single
Unlock Full Specs
to access all available technical data

Similar Products

0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
6.0 Amp USB Charger Dual Type A & Type C, 30W Triple USB Ports Tamper Resistant Outlet - R1820D60CCA - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Type / Features Tamper Resistant
View Details
IEC 60320 Sheet J Snap-In Power Outlet; White - 83031230 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Snap-in
View Details
IP44 Splashproof Straight Receptacle - F31S70A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
3 suppliers