Legrand - Pass & Seymour Straight Blade Power Receptacle 3894-40X

Description
SINGLE DRYER, SINGLE RANGE TYPE L14-50R CONFIGURATION 4 WIRE(S) UL APPROVAL 125/250 V VOLTAGE RATING FLUSH MOUNTING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 1.7 INCH MOUNTING DEPTH 2.1 INCH FACE OUTER DIAMETER APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
SINGLE DRYER, SINGLE RANGE TYPE L14-50R CONFIGURATION 4 WIRE(S) UL APPROVAL 125/250 V VOLTAGE RATING FLUSH MOUNTING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 1.7 INCH MOUNTING DEPTH 2.1 INCH FACE OUTER DIAMETER APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Receptacle - 3894-40X - Legrand - Pass & Seymour
Syracuse, NY, USA
Straight Blade Power Receptacle
3894-40X
Straight Blade Power Receptacle 3894-40X
SINGLE DRYER, SINGLE RANGE TYPE L14-50R CONFIGURATION 4 WIRE(S) UL APPROVAL 125/250 V VOLTAGE RATING FLUSH MOUNTING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 1.7 INCH MOUNTING DEPTH 2.1 INCH FACE OUTER DIAMETER APPLICABLE STANDARD NEMA WD-1/WD-6
  • SINGLE DRYER, SINGLE RANGE TYPE
  • L14-50R CONFIGURATION
  • 4 WIRE(S)
  • UL APPROVAL
  • 125/250 V VOLTAGE RATING
  • FLUSH MOUNTING
  • 50 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • 1.7 INCH MOUNTING DEPTH
  • 2.1 INCH FACE OUTER DIAMETER
  • APPLICABLE STANDARD NEMA WD-1/WD-6
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 3894-40X
Product Name Straight Blade Power Receptacle
Device Type Receptacle
Configuration Single
Standards / Certifications UL
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1254393 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP44 Splashproof Box Inlet - G52S30A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Four Function Double Fuse Screw Mount Module - 83544030 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Screw Mount
View Details