Legrand - Pass & Seymour Straight Blade Power Receptacle 3890

Description
SINGLE RANGE TYPE MOLDED PLASTIC MATERIAL 10-50R CONFIGURATION 3 WIRE(S) UL APPROVAL 125/250 VAC VOLTAGE RATING FLUSH MOUNTING 50 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) 2.1 INCH FACE OUTER DIAMETER OVERALL DIMENSION 2.5 INCH W X 1.9 INCH D X 3.75 INCH H CONDUCTOR MATERIAL ALUMINUM/COPPER
Datasheet
Description
SINGLE RANGE TYPE MOLDED PLASTIC MATERIAL 10-50R CONFIGURATION 3 WIRE(S) UL APPROVAL 125/250 VAC VOLTAGE RATING FLUSH MOUNTING 50 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) 2.1 INCH FACE OUTER DIAMETER OVERALL DIMENSION 2.5 INCH W X 1.9 INCH D X 3.75 INCH H CONDUCTOR MATERIAL ALUMINUM/COPPER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Receptacle - 3890 - Legrand - Pass & Seymour
Syracuse, NY, USA
Straight Blade Power Receptacle
3890
Straight Blade Power Receptacle 3890
SINGLE RANGE TYPE MOLDED PLASTIC MATERIAL 10-50R CONFIGURATION 3 WIRE(S) UL APPROVAL 125/250 VAC VOLTAGE RATING FLUSH MOUNTING 50 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) 2.1 INCH FACE OUTER DIAMETER OVERALL DIMENSION 2.5 INCH W X 1.9 INCH D X 3.75 INCH H CONDUCTOR MATERIAL ALUMINUM/COPPER
  • SINGLE RANGE TYPE
  • MOLDED PLASTIC MATERIAL
  • 10-50R CONFIGURATION
  • 3 WIRE(S)
  • UL APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • FLUSH MOUNTING
  • 50 AMPERE CURRENT RATING
  • NON-GROUNDING
  • 3 POLE(S)
  • 2.1 INCH FACE OUTER DIAMETER
  • OVERALL DIMENSION 2.5 INCH W X 1.9 INCH D X 3.75 INCH H
  • CONDUCTOR MATERIAL ALUMINUM/COPPER
Supplier's Site Datasheet
Power Outlet Receptacles & Plugs - 3890 - Legrand
West Hartford, CT, USA
Power Outlet Receptacles & Plugs
3890
Power Outlet Receptacles & Plugs 3890
Straight Blade Receptacle 50amp 125/250volt 3pole 3wire FEATURES Quality Materials. Durability. Time-tested Design.

Straight Blade Receptacle 50amp 125/250volt 3pole 3wire

FEATURES

  • Quality Materials.
  • Durability.
  • Time-tested Design.
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour Legrand
Product Category Power Connectors Power Connectors
Product Number 3890 3890
Product Name Straight Blade Power Receptacle Power Outlet Receptacles & Plugs
Power Type AC Power Connector
Device Type Receptacle Receptacle
Configuration Single Single
Standards / Certifications UL
Phase Three Single
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C14 Snap-in AC Power Inlet with Solder Terminals - 701W-15/21 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
Specs
Device Type Power Entry Module
Voltage Rating 460 volts
View Details
IP44 Splashproof Box Inlet - G42S70A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
20 Amp Decorative Outlet, Side Wire & Back Wire, Commercial Grade - 2012A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details