Legrand - Pass & Seymour Straight Blade Power Receptacle 3884

Description
SINGLE DRYER TYPE 14-30R CONFIGURATION 4 WIRE(S) UL APPROVAL 125/250 VAC VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) OVERALL DIMENSION 2.8 INCH W X 2.41 INCH D X 5.65 INCH H CONDUCTOR MATERIAL ALUMINUM/COPPER
Datasheet
Description
SINGLE DRYER TYPE 14-30R CONFIGURATION 4 WIRE(S) UL APPROVAL 125/250 VAC VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) OVERALL DIMENSION 2.8 INCH W X 2.41 INCH D X 5.65 INCH H CONDUCTOR MATERIAL ALUMINUM/COPPER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Receptacle - 3884 - Legrand - Pass & Seymour
Syracuse, NY, USA
Straight Blade Power Receptacle
3884
Straight Blade Power Receptacle 3884
SINGLE DRYER TYPE 14-30R CONFIGURATION 4 WIRE(S) UL APPROVAL 125/250 VAC VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) OVERALL DIMENSION 2.8 INCH W X 2.41 INCH D X 5.65 INCH H CONDUCTOR MATERIAL ALUMINUM/COPPER
  • SINGLE DRYER TYPE
  • 14-30R CONFIGURATION
  • 4 WIRE(S)
  • UL APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • SURFACE MOUNTING
  • 30 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • OVERALL DIMENSION 2.8 INCH W X 2.41 INCH D X 5.65 INCH H
  • CONDUCTOR MATERIAL ALUMINUM/COPPER
Supplier's Site Datasheet
Power Outlet Receptacles & Plugs - 3884 - Legrand
West Hartford, CT, USA
Power Outlet Receptacles & Plugs
3884
Power Outlet Receptacles & Plugs 3884
Straight Blade Receptacle 3pole 4wire 30amp 125/250v FEATURES Quality Materials. Durability. Time-tested Design.

Straight Blade Receptacle 3pole 4wire 30amp 125/250v

FEATURES

  • Quality Materials.
  • Durability.
  • Time-tested Design.
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour Legrand
Product Category Power Connectors Power Connectors
Product Number 3884 3884
Product Name Straight Blade Power Receptacle Power Outlet Receptacles & Plugs
Power Type AC Power Connector
Device Type Receptacle Receptacle
Configuration Single Single
Standards / Certifications UL
Phase Three Single
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 20 AMP 250 Volt L6-20P - L0620P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Connector Cord Sets - A12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details