3884 -- STR BLADE RECP 3P 4W 30A LEGRAND PASS & SEYMOUR
Legrand - Pass & Seymour
Str Blade Recp 3P 4W 30A Legrand Pass & Seymour
3884
Description
STR BLADE RECP 3P 4W 30A
Description
STR BLADE RECP 3P 4W 30A
Suppliers
Str Blade Recp 3P 4W 30A Legrand Pass & Seymour
90H6998
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
90H6998 |
|
Product Name
|
Str Blade Recp 3P 4W 30A Legrand Pass & Seymour |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Termination
Crimp
Contact Size (AWG)
? to 6 AWG
View Details