Legrand - Pass & Seymour Straight Blade Power Receptacle 3884-40

Description
SINGLE DRYER TYPE 14-30R CONFIGURATION 4 WIRE(S) UL APPROVAL 125/250 VAC VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 2.41 INCH MOUNTING DEPTH OVERALL DIMENSION 2.8 INCH W X 2.41 INCH D X 5.65 INCH H CONDUCTOR MATERIAL ALUMINUM/COPPER INCLUDES SNAP-IN WIRE CLAMP
Datasheet
Description
SINGLE DRYER TYPE 14-30R CONFIGURATION 4 WIRE(S) UL APPROVAL 125/250 VAC VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 2.41 INCH MOUNTING DEPTH OVERALL DIMENSION 2.8 INCH W X 2.41 INCH D X 5.65 INCH H CONDUCTOR MATERIAL ALUMINUM/COPPER INCLUDES SNAP-IN WIRE CLAMP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Receptacle - 3884-40 - Legrand - Pass & Seymour
Syracuse, NY, USA
Straight Blade Power Receptacle
3884-40
Straight Blade Power Receptacle 3884-40
SINGLE DRYER TYPE 14-30R CONFIGURATION 4 WIRE(S) UL APPROVAL 125/250 VAC VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 2.41 INCH MOUNTING DEPTH OVERALL DIMENSION 2.8 INCH W X 2.41 INCH D X 5.65 INCH H CONDUCTOR MATERIAL ALUMINUM/COPPER INCLUDES SNAP-IN WIRE CLAMP
  • SINGLE DRYER TYPE
  • 14-30R CONFIGURATION
  • 4 WIRE(S)
  • UL APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • SURFACE MOUNTING
  • 30 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • 2.41 INCH MOUNTING DEPTH
  • OVERALL DIMENSION 2.8 INCH W X 2.41 INCH D X 5.65 INCH H
  • CONDUCTOR MATERIAL ALUMINUM/COPPER
  • INCLUDES SNAP-IN WIRE CLAMP
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 3884-40
Product Name Straight Blade Power Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Standards / Certifications UL
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM1-A2P5 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
1.0/1.3ø DC Power Jack 1x1 Port Vertical - 80205-605-X.X-PBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
AC Power Entry Modules - 2-6609949-3 - Powell Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
NEMA 5-15R Snap-in AC Power Outlet with IDC Terminals - 739W-X2/04 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers