Legrand - Pass & Seymour Straight Blade Power Receptacle 3870

Description
SINGLE AIR CONDITIONER, SINGLE COPIER, SINGLE DRYER, SINGLE RANGE, SINGLE WELDING EQUIPMENT TYPE MOLDED PLASTIC MATERIAL 18-60R CONFIGURATION 4 WIRE(S) UL APPROVAL 120/208 VAC STAR 3-PHASE VOLTAGE RATING FLUSH MOUNTING 60 AMPERE CURRENT RATING NON-GROUNDING 4 POLE(S) 2.375 INCH FACE OUTER DIAMETER OVERALL DIMENSION 2.5 INCH W X 2.2 INCH D X 3.75 INCH H CONDUCTOR MATERIAL ALUMINUM/COPPER
Datasheet
Description
SINGLE AIR CONDITIONER, SINGLE COPIER, SINGLE DRYER, SINGLE RANGE, SINGLE WELDING EQUIPMENT TYPE MOLDED PLASTIC MATERIAL 18-60R CONFIGURATION 4 WIRE(S) UL APPROVAL 120/208 VAC STAR 3-PHASE VOLTAGE RATING FLUSH MOUNTING 60 AMPERE CURRENT RATING NON-GROUNDING 4 POLE(S) 2.375 INCH FACE OUTER DIAMETER OVERALL DIMENSION 2.5 INCH W X 2.2 INCH D X 3.75 INCH H CONDUCTOR MATERIAL ALUMINUM/COPPER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Receptacle - 3870 - Legrand - Pass & Seymour
Syracuse, NY, USA
Straight Blade Power Receptacle
3870
Straight Blade Power Receptacle 3870
SINGLE AIR CONDITIONER, SINGLE COPIER, SINGLE DRYER, SINGLE RANGE, SINGLE WELDING EQUIPMENT TYPE MOLDED PLASTIC MATERIAL 18-60R CONFIGURATION 4 WIRE(S) UL APPROVAL 120/208 VAC STAR 3-PHASE VOLTAGE RATING FLUSH MOUNTING 60 AMPERE CURRENT RATING NON-GROUNDING 4 POLE(S) 2.375 INCH FACE OUTER DIAMETER OVERALL DIMENSION 2.5 INCH W X 2.2 INCH D X 3.75 INCH H CONDUCTOR MATERIAL ALUMINUM/COPPER
  • SINGLE AIR CONDITIONER, SINGLE COPIER, SINGLE DRYER, SINGLE RANGE, SINGLE WELDING EQUIPMENT TYPE
  • MOLDED PLASTIC MATERIAL
  • 18-60R CONFIGURATION
  • 4 WIRE(S)
  • UL APPROVAL
  • 120/208 VAC STAR 3-PHASE VOLTAGE RATING
  • FLUSH MOUNTING
  • 60 AMPERE CURRENT RATING
  • NON-GROUNDING
  • 4 POLE(S)
  • 2.375 INCH FACE OUTER DIAMETER
  • OVERALL DIMENSION 2.5 INCH W X 2.2 INCH D X 3.75 INCH H
  • CONDUCTOR MATERIAL ALUMINUM/COPPER
Supplier's Site Datasheet
Power Outlet Receptacles & Plugs - 3870 - Legrand
West Hartford, CT, USA
Power Outlet Receptacles & Plugs
3870
Power Outlet Receptacles & Plugs 3870
Straight Blade Receptacle 60amp 120/208v FEATURES Quality Materials. Durability. Time-tested Design.

Straight Blade Receptacle 60amp 120/208v

FEATURES

  • Quality Materials.
  • Durability.
  • Time-tested Design.
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour Legrand
Product Category Power Connectors Power Connectors
Product Number 3870 3870
Product Name Straight Blade Power Receptacle Power Outlet Receptacles & Plugs
Power Type AC Power Connector
Device Type Receptacle Receptacle
Configuration Single Single
Standards / Certifications UL
Phase Three Single
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 1445522-3 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details
PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM1-B2P5 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Value Line Connector - M8S5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C4
View Details
16A/250V Swiss Splash Resistant Socket - 88011030 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; 23
View Details