Legrand - Pass & Seymour Straight Blade Power Plug 3869

Description
ANGLED, POLARIZED TYPE BLACK COLOR 6-30P, 6-50P CONFIGURATION 3 WIRE(S) UL 498 APPROVAL 250 V VOLTAGE RATING 30/50 AMPERE CURRENT RATING GROUNDING 2 POLE(S) OVERALL DIMENSION 2.86 INCH W X 1.4 INCH D X 3.43 INCH H
Datasheet
Description
ANGLED, POLARIZED TYPE BLACK COLOR 6-30P, 6-50P CONFIGURATION 3 WIRE(S) UL 498 APPROVAL 250 V VOLTAGE RATING 30/50 AMPERE CURRENT RATING GROUNDING 2 POLE(S) OVERALL DIMENSION 2.86 INCH W X 1.4 INCH D X 3.43 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Plug - 3869 - Legrand - Pass & Seymour
Syracuse, NY, USA
Straight Blade Power Plug
3869
Straight Blade Power Plug 3869
ANGLED, POLARIZED TYPE BLACK COLOR 6-30P, 6-50P CONFIGURATION 3 WIRE(S) UL 498 APPROVAL 250 V VOLTAGE RATING 30/50 AMPERE CURRENT RATING GROUNDING 2 POLE(S) OVERALL DIMENSION 2.86 INCH W X 1.4 INCH D X 3.43 INCH H
  • ANGLED, POLARIZED TYPE
  • BLACK COLOR
  • 6-30P, 6-50P CONFIGURATION
  • 3 WIRE(S)
  • UL 498 APPROVAL
  • 250 V VOLTAGE RATING
  • 30/50 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • OVERALL DIMENSION 2.86 INCH W X 1.4 INCH D X 3.43 INCH H
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 3869
Product Name Straight Blade Power Plug
Device Type Plug
Standards / Certifications UL
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - Q305-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300012 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Connector Cord Sets - A12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details