Legrand - Pass & Seymour Straight Blade Power Receptacle 3864

Description
SINGLE DRYER TYPE MOLDED PLASTIC MATERIAL 14-30R CONFIGURATION 4 WIRE(S) UL, UL (CANADA AND US), CSA APPROVAL 125/250 VOLT AC VOLTAGE RATING FLUSH MOUNTING 30 AMP CURRENT RATING GROUNDING 3 POLE(S) 2.1 INCH FACE OUTER DIAMETER OVERALL DIMENSION 2.5 INCH WIDTH X 2.2 INCH DEPTH X 3.75 INCH HEIGHT CONSTRUCTIONAL FEATURE ARC RESISTANT CONDUCTOR MATERIAL ALUMINUM/COPPER APPLICATION INDUSTRIAL, INSTITUTIONAL, COMMERCIAL, RESIDENTIAL
Datasheet
Description
SINGLE DRYER TYPE MOLDED PLASTIC MATERIAL 14-30R CONFIGURATION 4 WIRE(S) UL, UL (CANADA AND US), CSA APPROVAL 125/250 VOLT AC VOLTAGE RATING FLUSH MOUNTING 30 AMP CURRENT RATING GROUNDING 3 POLE(S) 2.1 INCH FACE OUTER DIAMETER OVERALL DIMENSION 2.5 INCH WIDTH X 2.2 INCH DEPTH X 3.75 INCH HEIGHT CONSTRUCTIONAL FEATURE ARC RESISTANT CONDUCTOR MATERIAL ALUMINUM/COPPER APPLICATION INDUSTRIAL, INSTITUTIONAL, COMMERCIAL, RESIDENTIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Receptacle - 3864 - Legrand - Pass & Seymour
Syracuse, NY, USA
Straight Blade Power Receptacle
3864
Straight Blade Power Receptacle 3864
SINGLE DRYER TYPE MOLDED PLASTIC MATERIAL 14-30R CONFIGURATION 4 WIRE(S) UL, UL (CANADA AND US), CSA APPROVAL 125/250 VOLT AC VOLTAGE RATING FLUSH MOUNTING 30 AMP CURRENT RATING GROUNDING 3 POLE(S) 2.1 INCH FACE OUTER DIAMETER OVERALL DIMENSION 2.5 INCH WIDTH X 2.2 INCH DEPTH X 3.75 INCH HEIGHT CONSTRUCTIONAL FEATURE ARC RESISTANT CONDUCTOR MATERIAL ALUMINUM/COPPER APPLICATION INDUSTRIAL, INSTITUTIONAL, COMMERCIAL, RESIDENTIAL
  • SINGLE DRYER TYPE
  • MOLDED PLASTIC MATERIAL
  • 14-30R CONFIGURATION
  • 4 WIRE(S)
  • UL, UL (CANADA AND US), CSA APPROVAL
  • 125/250 VOLT AC VOLTAGE RATING
  • FLUSH MOUNTING
  • 30 AMP CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • 2.1 INCH FACE OUTER DIAMETER
  • OVERALL DIMENSION 2.5 INCH WIDTH X 2.2 INCH DEPTH X 3.75 INCH HEIGHT
  • CONSTRUCTIONAL FEATURE ARC RESISTANT
  • CONDUCTOR MATERIAL ALUMINUM/COPPER
  • APPLICATION INDUSTRIAL, INSTITUTIONAL, COMMERCIAL, RESIDENTIAL
Supplier's Site Datasheet
West Hartford, CT, USA
Power Outlet Receptacles & Plugs
3864
Power Outlet Receptacles & Plugs 3864
Straight Blade Receptacle 30amp 125/250v FEATURES Quality Materials. Durability. Time-tested Design.

Straight Blade Receptacle 30amp 125/250v

FEATURES

  • Quality Materials.
  • Durability.
  • Time-tested Design.
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour Legrand
Product Category Power Connectors Power Connectors
Product Number 3864 3864
Product Name Straight Blade Power Receptacle Power Outlet Receptacles & Plugs
Power Type AC Power Connector
Device Type Receptacle Receptacle
Configuration Single Single
Standards / Certifications UL; CSA
Phase Three Single
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-6845-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
45W In-Wall 2C USB Charger Outlet, 20 Amp Duplex Tamper Resistant Receptacle - ERU2545CC2A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Mounting Style Wall / Box
View Details
AC Power Entry Modules - 2-6609961-3 - Powell Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details