Legrand - Pass & Seymour Straight Blade Power Receptacle 3864-NA

Description
SINGLE, DRYER TYPE 14-30R CONFIGURATION 4 WIRE(S) UL, UL (CANADA AND US), CSA APPROVAL 125/250 V VOLTAGE RATING FLUSH MOUNTING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 1.7 INCH MOUNTING DEPTH 2.1 INCH FACE OUTER DIAMETER OVERALL DIMENSION 2.5 INCH W X 2.2 INCH D X 3.75 INCH H APPLICABLE STANDARD NEMA WD1/WD6
Datasheet
Description
SINGLE, DRYER TYPE 14-30R CONFIGURATION 4 WIRE(S) UL, UL (CANADA AND US), CSA APPROVAL 125/250 V VOLTAGE RATING FLUSH MOUNTING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 1.7 INCH MOUNTING DEPTH 2.1 INCH FACE OUTER DIAMETER OVERALL DIMENSION 2.5 INCH W X 2.2 INCH D X 3.75 INCH H APPLICABLE STANDARD NEMA WD1/WD6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Receptacle - 3864-NA - Legrand - Pass & Seymour
Syracuse, NY, USA
Straight Blade Power Receptacle
3864-NA
Straight Blade Power Receptacle 3864-NA
SINGLE, DRYER TYPE 14-30R CONFIGURATION 4 WIRE(S) UL, UL (CANADA AND US), CSA APPROVAL 125/250 V VOLTAGE RATING FLUSH MOUNTING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 1.7 INCH MOUNTING DEPTH 2.1 INCH FACE OUTER DIAMETER OVERALL DIMENSION 2.5 INCH W X 2.2 INCH D X 3.75 INCH H APPLICABLE STANDARD NEMA WD1/WD6
  • SINGLE, DRYER TYPE
  • 14-30R CONFIGURATION
  • 4 WIRE(S)
  • UL, UL (CANADA AND US), CSA APPROVAL
  • 125/250 V VOLTAGE RATING
  • FLUSH MOUNTING
  • 30 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • 1.7 INCH MOUNTING DEPTH
  • 2.1 INCH FACE OUTER DIAMETER
  • OVERALL DIMENSION 2.5 INCH W X 2.2 INCH D X 3.75 INCH H
  • APPLICABLE STANDARD NEMA WD1/WD6
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 3864-NA
Product Name Straight Blade Power Receptacle
Device Type Receptacle
Configuration Single
Standards / Certifications UL; CSA
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

IP67 Watertight 15° Angled Receptacle - F42S08A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Connector Cord Sets - A12A5MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254395 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details