Legrand - Pass & Seymour Straight Blade Power Plug 3861

Description
ANGLED, POLARIZED TYPE BLACK COLOR 10-30P, 10-50P CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 125/250 V VOLTAGE RATING 30/50 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) OVERALL DIMENSION 2.77 INCH W X 1.36 INCH D X 3.3 INCH H
Datasheet
Description
ANGLED, POLARIZED TYPE BLACK COLOR 10-30P, 10-50P CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 125/250 V VOLTAGE RATING 30/50 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) OVERALL DIMENSION 2.77 INCH W X 1.36 INCH D X 3.3 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Plug - 3861 - Legrand - Pass & Seymour
Syracuse, NY, USA
Straight Blade Power Plug
3861
Straight Blade Power Plug 3861
ANGLED, POLARIZED TYPE BLACK COLOR 10-30P, 10-50P CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 125/250 V VOLTAGE RATING 30/50 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) OVERALL DIMENSION 2.77 INCH W X 1.36 INCH D X 3.3 INCH H
  • ANGLED, POLARIZED TYPE
  • BLACK COLOR
  • 10-30P, 10-50P CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA C22.2 APPROVAL
  • 125/250 V VOLTAGE RATING
  • 30/50 AMPERE CURRENT RATING
  • NON-GROUNDING
  • 3 POLE(S)
  • OVERALL DIMENSION 2.77 INCH W X 1.36 INCH D X 3.3 INCH H
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 3861
Product Name Straight Blade Power Plug
Device Type Plug
Standards / Certifications UL; CSA
Phase Three
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1254452 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Panel; Panel mount
Standards / Certifications RoHS
View Details
IEC 60320 C20 Snap-in AC Power Inlet with Solder Terminals - 745W-15/05 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
2 suppliers
IP44 Splashproof 15° Angled Receptacle - F52S33A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers