Legrand - Pass & Seymour Straight Blade Power Receptacle 385

Description
SINGLE RANGE TYPE 10-50R CONFIGURATION 3 WIRE(S) UL APPROVAL 125/250 VAC VOLTAGE RATING SURFACE MOUNTING 50 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) OVERALL DIMENSION 2.8 INCH W X 2.41 INCH D X 5.65 INCH H CONDUCTOR MATERIAL ALUMINUM/COPPER
Datasheet
Description
SINGLE RANGE TYPE 10-50R CONFIGURATION 3 WIRE(S) UL APPROVAL 125/250 VAC VOLTAGE RATING SURFACE MOUNTING 50 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) OVERALL DIMENSION 2.8 INCH W X 2.41 INCH D X 5.65 INCH H CONDUCTOR MATERIAL ALUMINUM/COPPER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Receptacle - 385 - Legrand - Pass & Seymour
Syracuse, NY, USA
Straight Blade Power Receptacle
385
Straight Blade Power Receptacle 385
SINGLE RANGE TYPE 10-50R CONFIGURATION 3 WIRE(S) UL APPROVAL 125/250 VAC VOLTAGE RATING SURFACE MOUNTING 50 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) OVERALL DIMENSION 2.8 INCH W X 2.41 INCH D X 5.65 INCH H CONDUCTOR MATERIAL ALUMINUM/COPPER
  • SINGLE RANGE TYPE
  • 10-50R CONFIGURATION
  • 3 WIRE(S)
  • UL APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • SURFACE MOUNTING
  • 50 AMPERE CURRENT RATING
  • NON-GROUNDING
  • 3 POLE(S)
  • OVERALL DIMENSION 2.8 INCH W X 2.41 INCH D X 5.65 INCH H
  • CONDUCTOR MATERIAL ALUMINUM/COPPER
Supplier's Site Datasheet
Power Outlet Receptacles & Plugs - 385 - Legrand
West Hartford, CT, USA
Power Outlet Receptacles & Plugs
385
Power Outlet Receptacles & Plugs 385
Straight Blade Receptacle 50amp 125/250volt 3pole 3wire FEATURES Quality Materials. Durability. Time-tested Design.

Straight Blade Receptacle 50amp 125/250volt 3pole 3wire

FEATURES

  • Quality Materials.
  • Durability.
  • Time-tested Design.
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour Legrand
Product Category Power Connectors Power Connectors
Product Number 385 385
Product Name Straight Blade Power Receptacle Power Outlet Receptacles & Plugs
Power Type AC Power Connector
Device Type Receptacle Receptacle
Configuration Single Single
Standards / Certifications UL
Phase Three Single
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15R Snap-in AC Power Outlet with IDC Terminals - 739W-X2/03 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
4 suppliers
30mm LED Module 800G PB - 800G-DBW-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
IP67 Watertight Box Receptacle - D32S75A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
30W PD3.0 Type A+C USB Charger, 20 Amp Duplex Tamper Resistant Receptacle - ERU2230AC2A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Type / Features Tamper Resistant; Surge Protection
View Details