Legrand - Pass & Seymour Wire Marker Sleeve 38382

Description
CLIP TYPE POLYAMIDE 6/6 MATERIAL YELLOW COLOR 12 TO 10 AWG WIRE SIZE W LEGEND BLACK LEGEND COLOR 300 QUANTITY 4 TO 6 SQ MM WIRE DIAMETER CAB 3[R] BRAND OVERALL DIMENSION 8 MM L X 3 MM W X 9.6 MM H
Datasheet
Description
CLIP TYPE POLYAMIDE 6/6 MATERIAL YELLOW COLOR 12 TO 10 AWG WIRE SIZE W LEGEND BLACK LEGEND COLOR 300 QUANTITY 4 TO 6 SQ MM WIRE DIAMETER CAB 3[R] BRAND OVERALL DIMENSION 8 MM L X 3 MM W X 9.6 MM H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Syracuse, NY, USA
Wire Marker Sleeve
38382
Wire Marker Sleeve 38382
CLIP TYPE POLYAMIDE 6/6 MATERIAL YELLOW COLOR 12 TO 10 AWG WIRE SIZE W LEGEND BLACK LEGEND COLOR 300 QUANTITY 4 TO 6 SQ MM WIRE DIAMETER CAB 3[R] BRAND OVERALL DIMENSION 8 MM L X 3 MM W X 9.6 MM H
  • CLIP TYPE
  • POLYAMIDE 6/6 MATERIAL
  • YELLOW COLOR
  • 12 TO 10 AWG WIRE SIZE
  • W LEGEND
  • BLACK LEGEND COLOR
  • 300 QUANTITY
  • 4 TO 6 SQ MM WIRE DIAMETER
  • CAB 3[R] BRAND
  • OVERALL DIMENSION 8 MM L X 3 MM W X 9.6 MM H
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Protective Sleeving
Product Number 38382
Product Name Wire Marker Sleeve
Sleeving Non-Split Wire Loom
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 137416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.8661 inch (22 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrinkable PTFE - SH254 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details