Legrand - Pass & Seymour Wire Marker Sleeve 38371

Description
CLIP TYPE POLYAMIDE 6/6 MATERIAL YELLOW COLOR 12 TO 10 AWG WIRE SIZE L LEGEND BLACK LEGEND COLOR 300 QUANTITY 4 TO 6 SQ MM WIRE DIAMETER CAB 3[R] BRAND OVERALL DIMENSION 8 MM L X 3 MM W X 9.6 MM H
Datasheet
Description
CLIP TYPE POLYAMIDE 6/6 MATERIAL YELLOW COLOR 12 TO 10 AWG WIRE SIZE L LEGEND BLACK LEGEND COLOR 300 QUANTITY 4 TO 6 SQ MM WIRE DIAMETER CAB 3[R] BRAND OVERALL DIMENSION 8 MM L X 3 MM W X 9.6 MM H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Syracuse, NY, USA
Wire Marker Sleeve
38371
Wire Marker Sleeve 38371
CLIP TYPE POLYAMIDE 6/6 MATERIAL YELLOW COLOR 12 TO 10 AWG WIRE SIZE L LEGEND BLACK LEGEND COLOR 300 QUANTITY 4 TO 6 SQ MM WIRE DIAMETER CAB 3[R] BRAND OVERALL DIMENSION 8 MM L X 3 MM W X 9.6 MM H
  • CLIP TYPE
  • POLYAMIDE 6/6 MATERIAL
  • YELLOW COLOR
  • 12 TO 10 AWG WIRE SIZE
  • L LEGEND
  • BLACK LEGEND COLOR
  • 300 QUANTITY
  • 4 TO 6 SQ MM WIRE DIAMETER
  • CAB 3[R] BRAND
  • OVERALL DIMENSION 8 MM L X 3 MM W X 9.6 MM H
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Protective Sleeving
Product Number 38371
Product Name Wire Marker Sleeve
Sleeving Non-Split Wire Loom
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1007-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-502 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers
1.00 in. ID Plastic Protective Coil Sleeve - PCG|Master File - PCG-32-H - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Polyester (PET / PBT)
Diameter 1 inch (25.4 mm)
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details