Legrand - Pass & Seymour Wire Marker Sleeve 38315

Description
CLIP TYPE POLYAMIDE 6/6 MATERIAL YELLOW COLOR 20 TO 18 AWG WIRE SIZE P LEGEND BLACK LEGEND COLOR 300 QUANTITY 0.5 TO 1.5 SQ MM WIRE DIAMETER CAB 3[R] BRAND OVERALL DIMENSION 5 MM L X 3 MM W X 6.4 MM H
Datasheet
Description
CLIP TYPE POLYAMIDE 6/6 MATERIAL YELLOW COLOR 20 TO 18 AWG WIRE SIZE P LEGEND BLACK LEGEND COLOR 300 QUANTITY 0.5 TO 1.5 SQ MM WIRE DIAMETER CAB 3[R] BRAND OVERALL DIMENSION 5 MM L X 3 MM W X 6.4 MM H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Syracuse, NY, USA
Wire Marker Sleeve
38315
Wire Marker Sleeve 38315
CLIP TYPE POLYAMIDE 6/6 MATERIAL YELLOW COLOR 20 TO 18 AWG WIRE SIZE P LEGEND BLACK LEGEND COLOR 300 QUANTITY 0.5 TO 1.5 SQ MM WIRE DIAMETER CAB 3[R] BRAND OVERALL DIMENSION 5 MM L X 3 MM W X 6.4 MM H
  • CLIP TYPE
  • POLYAMIDE 6/6 MATERIAL
  • YELLOW COLOR
  • 20 TO 18 AWG WIRE SIZE
  • P LEGEND
  • BLACK LEGEND COLOR
  • 300 QUANTITY
  • 0.5 TO 1.5 SQ MM WIRE DIAMETER
  • CAB 3[R] BRAND
  • OVERALL DIMENSION 5 MM L X 3 MM W X 6.4 MM H
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Protective Sleeving
Product Number 38315
Product Name Wire Marker Sleeve
Sleeving Non-Split Wire Loom
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Cable Sleeves - 1893174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material PVC
Diameter 0.1181 to 0.5000 inch (3 to 12.7 mm)
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details