Legrand - Pass & Seymour Duplex/Single Receptacle 3822

Description
SINGLE TYPE 18-20R CONFIGURATION 4 WIRE(S) UL APPROVAL 120/208 VAC STAR 3-PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING NON-GROUNDING 4 POLE(S) MOUNTING TYPE FLUSH MOUNT APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.38 INCH W X 1.23 INCH D X 3.281 INCH H
Datasheet
Description
SINGLE TYPE 18-20R CONFIGURATION 4 WIRE(S) UL APPROVAL 120/208 VAC STAR 3-PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING NON-GROUNDING 4 POLE(S) MOUNTING TYPE FLUSH MOUNT APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.38 INCH W X 1.23 INCH D X 3.281 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 3822 - Legrand - Pass & Seymour
Syracuse, NY, USA
Duplex/Single Receptacle
3822
Duplex/Single Receptacle 3822
SINGLE TYPE 18-20R CONFIGURATION 4 WIRE(S) UL APPROVAL 120/208 VAC STAR 3-PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING NON-GROUNDING 4 POLE(S) MOUNTING TYPE FLUSH MOUNT APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.38 INCH W X 1.23 INCH D X 3.281 INCH H
  • SINGLE TYPE
  • 18-20R CONFIGURATION
  • 4 WIRE(S)
  • UL APPROVAL
  • 120/208 VAC STAR 3-PHASE VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • NON-GROUNDING
  • 4 POLE(S)
  • MOUNTING TYPE FLUSH MOUNT
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 1.38 INCH W X 1.23 INCH D X 3.281 INCH H
Supplier's Site Datasheet
West Hartford, CT, USA
Power Outlet Receptacles & Plugs
3822
Power Outlet Receptacles & Plugs 3822
Straight Blade Receptacle 4pole 4wire 20amp 120v FEATURES Quality Materials. Durability. Time-tested Design.

Straight Blade Receptacle 4pole 4wire 20amp 120v

FEATURES

  • Quality Materials.
  • Durability.
  • Time-tested Design.
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour Legrand
Product Category Power Connectors Power Connectors
Product Number 3822 3822
Product Name Duplex/Single Receptacle Power Outlet Receptacles & Plugs
Power Type AC Power Connector
Device Type Receptacle Receptacle
Configuration Single Single
Standards / Certifications UL
Phase Three Single
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C14 AC Power Inlet w/ Solder Terminals \nCountersunk Screw Mount - 703W-00/06 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers
PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM1-A2P5 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
AC Power Entry Modules - 1418000 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Voltage Rating 250 volts
View Details
Locking Outlet, 20 Amp 125 Volt L5-20R for Special Purpose - L0520RH - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Industrial
View Details