Legrand - Pass & Seymour Duplex/Single Receptacle 3820

Description
SINGLE TYPE 14-20R CONFIGURATION 4 WIRE(S) UL APPROVAL 125/250 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 3 POLE(S) MOUNTING TYPE FLUSH MOUNT APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.38 INCH W X 1.23 INCH D X 3.281 INCH H
Datasheet
Description
SINGLE TYPE 14-20R CONFIGURATION 4 WIRE(S) UL APPROVAL 125/250 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 3 POLE(S) MOUNTING TYPE FLUSH MOUNT APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.38 INCH W X 1.23 INCH D X 3.281 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 3820 - Legrand - Pass & Seymour
Syracuse, NY, USA
Duplex/Single Receptacle
3820
Duplex/Single Receptacle 3820
SINGLE TYPE 14-20R CONFIGURATION 4 WIRE(S) UL APPROVAL 125/250 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 3 POLE(S) MOUNTING TYPE FLUSH MOUNT APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.38 INCH W X 1.23 INCH D X 3.281 INCH H
  • SINGLE TYPE
  • 14-20R CONFIGURATION
  • 4 WIRE(S)
  • UL APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • MOUNTING TYPE FLUSH MOUNT
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 1.38 INCH W X 1.23 INCH D X 3.281 INCH H
Supplier's Site Datasheet
Power Outlet Receptacles & Plugs - 3820 - Legrand
West Hartford, CT, USA
Power Outlet Receptacles & Plugs
3820
Power Outlet Receptacles & Plugs 3820
Straight Blade Receptacle 3pole 4wire 20amp 125v FEATURES Quality Materials. Durability. Time-tested Design.

Straight Blade Receptacle 3pole 4wire 20amp 125v

FEATURES

  • Quality Materials.
  • Durability.
  • Time-tested Design.
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour Legrand
Product Category Power Connectors Power Connectors
Product Number 3820 3820
Product Name Duplex/Single Receptacle Power Outlet Receptacles & Plugs
Power Type AC Power Connector
Device Type Receptacle Receptacle
Configuration Single Single
Standards / Certifications UL
Phase Three Single
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 4303.2024.06 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Type 94.33 - Panel mount socket - 9433 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Polarized 2-Prong Straight Plug, 15 Amp 125 Volt 1-15P with Green Neon Light - 4533 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details