Legrand - Pass & Seymour Wire Marker Sleeve 38110

Description
CLIP TYPE POLYAMIDE 6/6 MATERIAL YELLOW COLOR 24 TO 22 AWG WIRE SIZE A LEGEND BLACK LEGEND COLOR 300 QUANTITY 0.15 TO 0.5 SQ MM WIRE DIAMETER CAB 3[R] BRAND OVERALL DIMENSION 5 MM L X 2.3 MM W X 5.05 MM H
Datasheet
Description
CLIP TYPE POLYAMIDE 6/6 MATERIAL YELLOW COLOR 24 TO 22 AWG WIRE SIZE A LEGEND BLACK LEGEND COLOR 300 QUANTITY 0.15 TO 0.5 SQ MM WIRE DIAMETER CAB 3[R] BRAND OVERALL DIMENSION 5 MM L X 2.3 MM W X 5.05 MM H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Syracuse, NY, USA
Wire Marker Sleeve
38110
Wire Marker Sleeve 38110
CLIP TYPE POLYAMIDE 6/6 MATERIAL YELLOW COLOR 24 TO 22 AWG WIRE SIZE A LEGEND BLACK LEGEND COLOR 300 QUANTITY 0.15 TO 0.5 SQ MM WIRE DIAMETER CAB 3[R] BRAND OVERALL DIMENSION 5 MM L X 2.3 MM W X 5.05 MM H
  • CLIP TYPE
  • POLYAMIDE 6/6 MATERIAL
  • YELLOW COLOR
  • 24 TO 22 AWG WIRE SIZE
  • A LEGEND
  • BLACK LEGEND COLOR
  • 300 QUANTITY
  • 0.15 TO 0.5 SQ MM WIRE DIAMETER
  • CAB 3[R] BRAND
  • OVERALL DIMENSION 5 MM L X 2.3 MM W X 5.05 MM H
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Protective Sleeving
Product Number 38110
Product Name Wire Marker Sleeve
Sleeving Non-Split Wire Loom
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
Cable Spiral Wrapping - 1025808 - RS Components, Ltd.
Specs
Sleeving Spiral Wrap
Diameter 0.0886 to 0.6890 inch (2.25 to 17.5 mm)
Length 1969 inch (50000 mm)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0394 inch (1 mm)
View Details