Legrand - Pass & Seymour Wire Marker Sleeve 38104

Description
CLIP TYPE POLYAMIDE 6/6 MATERIAL YELLOW COLOR 24 TO 22 AWG WIRE SIZE 4 LEGEND 1000 QUANTITY 0.15 TO 0.5 SQ MM WIRE DIAMETER CAB 3[R] BRAND OVERALL DIMENSION 5 MM L X 2.3 MM W X 5.05 MM H
Description
CLIP TYPE POLYAMIDE 6/6 MATERIAL YELLOW COLOR 24 TO 22 AWG WIRE SIZE 4 LEGEND 1000 QUANTITY 0.15 TO 0.5 SQ MM WIRE DIAMETER CAB 3[R] BRAND OVERALL DIMENSION 5 MM L X 2.3 MM W X 5.05 MM H

Suppliers

Company
Product
Description
Supplier Links
Wire Marker Sleeve - 38104 - Legrand - Pass & Seymour
Syracuse, NY, USA
Wire Marker Sleeve
38104
Wire Marker Sleeve 38104
CLIP TYPE POLYAMIDE 6/6 MATERIAL YELLOW COLOR 24 TO 22 AWG WIRE SIZE 4 LEGEND 1000 QUANTITY 0.15 TO 0.5 SQ MM WIRE DIAMETER CAB 3[R] BRAND OVERALL DIMENSION 5 MM L X 2.3 MM W X 5.05 MM H
  • CLIP TYPE
  • POLYAMIDE 6/6 MATERIAL
  • YELLOW COLOR
  • 24 TO 22 AWG WIRE SIZE
  • 4 LEGEND
  • 1000 QUANTITY
  • 0.15 TO 0.5 SQ MM WIRE DIAMETER
  • CAB 3[R] BRAND
  • OVERALL DIMENSION 5 MM L X 2.3 MM W X 5.05 MM H
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour
Product Category Protective Sleeving
Product Number 38104
Product Name Wire Marker Sleeve
Sleeving Non-Split Wire Loom
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 137422 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 1.57 inch (40 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Tubular Braid - 1100/1101 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details