Legrand - Pass & Seymour Locking Device Connector 3764

Description
POLARIZED TYPE NYLON MATERIAL NON-NEMA LOCKING CONFIGURATION 4 WIRE(S) UL 498, CSA APPROVAL 600 VAC/250 VDC VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CORROSION RESISTANT 0.68 TO 1.125 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2.26 INCH DIA X 3.9 INCH L CONTACT MATERIAL NICKEL PLATED BRASS GRADE INDUSTRIAL SPECIFICATION OPERATING TEMPERATURE -40 TO 70 DEG C
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL NON-NEMA LOCKING CONFIGURATION 4 WIRE(S) UL 498, CSA APPROVAL 600 VAC/250 VDC VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CORROSION RESISTANT 0.68 TO 1.125 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2.26 INCH DIA X 3.9 INCH L CONTACT MATERIAL NICKEL PLATED BRASS GRADE INDUSTRIAL SPECIFICATION OPERATING TEMPERATURE -40 TO 70 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - 3764 - Legrand - Pass & Seymour
Syracuse, NY, USA
Locking Device Connector
3764
Locking Device Connector 3764
POLARIZED TYPE NYLON MATERIAL NON-NEMA LOCKING CONFIGURATION 4 WIRE(S) UL 498, CSA APPROVAL 600 VAC/250 VDC VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CORROSION RESISTANT 0.68 TO 1.125 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2.26 INCH DIA X 3.9 INCH L CONTACT MATERIAL NICKEL PLATED BRASS GRADE INDUSTRIAL SPECIFICATION OPERATING TEMPERATURE -40 TO 70 DEG C
  • POLARIZED TYPE
  • NYLON MATERIAL
  • NON-NEMA LOCKING CONFIGURATION
  • 4 WIRE(S)
  • UL 498, CSA APPROVAL
  • 600 VAC/250 VDC VOLTAGE RATING
  • 50 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • CORROSION RESISTANT
  • 0.68 TO 1.125 INCH CORD SIZE
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 2.26 INCH DIA X 3.9 INCH L
  • CONTACT MATERIAL NICKEL PLATED BRASS
  • GRADE INDUSTRIAL SPECIFICATION
  • OPERATING TEMPERATURE -40 TO 70 DEG C
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 3764
Product Name Locking Device Connector
Power Type AC Power Connector; DC Power Connector
Standards / Certifications UL; CSA
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C19 Rewireable Connector - 83011431 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Cable; Cable Mount
View Details
Plug connection 16 A - plug connection 16 a 3 pole 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 16 amps
View Details
DC Power Connectors - 1438915 - RS Components, Ltd.
Specs
Power Type DC Power Connector
Mounting Style PCB; Pcb mount
Standards / Certifications RoHS
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details